EN
  • EN
  • DE
  • IT

C200H-CN229-EU

Part No C200H-CN229-EU
Manufacturer Omron
Catalog Controllers - Cable Assemblies
Description CABLE ASSY COMMUNICATIONS 6.56'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Process Side Connection D-Sub Connector
Control Side Connection D-Sub Connector
Specifications Communications
Length 6.56' (2.00m)
For Use With/Related Products Omron C Series
Ultra Librarian 3D Model Ultra Librarian C200H-CN229-EU CAD Model

Description

NULL

You May Also Be Interested in

Omron
CABLE ASSEMBLY I/O 1.64'
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 3.28'
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 6.56'
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 6.56'
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 1.64'
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 1.64'
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 16.4'
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 9.84'
Need more? Email Us
Omron
MIL 32IN/32OUT CBL 2:1.75M
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess