Products specifications Report Issue?

Categories Switches
Estimated Pruduction Lead Time 19 Weeks
Features Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Manufacturer Omron
Series B3F
Package Bulk
Operating Temperature Range -25°C ~ 70°C
Mounting Through Hole, Right Angle
Family Name B3F
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9031
Other Part Number B3F3152, SW410, 2266-B3F-3152, Q3507170GG
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912519-B3F-3152
Ultra Librarian 3D Model Ultra Librarian B3F-3152 CAD Model

Description

The Omron 912519-B3F-3152 tactile switch is a high-quality switch that is designed to provide reliable and durable performance. It has a single-pole, single-throw (SPST) configuration and is side actuated through the hole, right angle.

  • Configuration: SPST
  • Actuation: Side actuated through the hole, right angle
  • Category: Switches
  • Popularity: High
  • ECCN: EAR99
  • MSL level: 1 (Unlimited)

You May Also Be Interested in

CUI Inc.
6 X 6 MM, 8 MM ACTUATOR HEIGHT, / Tactile Switch SPST-NO Top Actuated Surface Mount
Need more? Email Us
ECAD model for TS05-66-80-BK-260-SMT-67
Apem Inc.
SWITCH TACTILE SPST-NO 0.05A 12V / Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 12VDC 3.14N SMD Bulk
Need more? Email Us
ECAD model for ADTSM66SV
Apem Inc.
Need more? Email Us
ECAD model for DTSL-62NP-VT/R
Panasonic
2.8MM X 1.9MM / 2.25N / 0.15MM S
Lowest to $0.3912
ECAD model for EVPBL9A2B000
ALPS Electric
Switch Tactile N.O. SPST Flush Round Button J-Bend 0.05A 12VDC 1.1N SMD Automotive T/R
Lowest to $0.0630
ECAD model for SKRBAGE010
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V / Tactile Switch SPST-NO Top Actuated Surface Mount
Lowest to $1.1496
ECAD model for EVP-AWCD2A
C&K Components
SWITCH TACTILE SPST-NO 0.05A 32V / Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 32VDC 1VA 300000Cycles 2N SMD Automotive T/R
Lowest to $0.5720
ECAD model for KSC321GLFS
ALPS Electric
SMD Tactile Switches 3.9x3.55x1.5mm 220gf
Lowest to $0.1035
ECAD model for SKRELBE010
Citizen
SWITCH TACT SPS 0.02A 12V SMD / Tactile Switch SPST-NO Top Actuated
Need more? Email Us
ECAD model for LS75C2D7

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2126 $51.0240
575+ $0.1744 $100.2800
890+ $0.1690 $150.4100
1,225+ $0.1635 $200.2875
1,585+ $0.1581 $250.5885
2,120+ $0.1417 $300.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 240 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention