EN
  • EN
  • DE
  • IT

APR-S380

Part No APR-S380
Manufacturer Omron
Catalog Protection Relays & Systems
Description 380/400V MOTOR REVERSE DETECT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Protection Relays & Systems
Mfr Omron
Series *
Package Box
Product Status Active
Base Product Number APR-S
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
Win Source Part Number 736964-APR-S380
Ultra Librarian 3D Model Ultra Librarian APR-S380 CAD Model

Description

The Omron APR-S380 is an industrial automation and controls protection relay and system. It is designed to provide reliable and efficient protection for various applications.

  • Package: 1 piece
  • Product Status: Active
  • MSL: Not applicable
  • Manufacturer: Omron

You May Also Be Interested in

Littelfuse Inc.
GRND FAULT INDICAT SYST LED 30V
Need more? Email Us
Littelfuse Inc.
SENS GRND FAULT RELAY 24VDC SUP
Need more? Email Us
Omron
TMR DPST-NO .1S-10MIN BLK AC24
Need more? Email Us
Omron
RELAY MOTOR PROTECTIVE 8-26A
Need more? Email Us
Omron
RELAY MOTOR PROTECTIVE 50-160A
Need more? Email Us
Omron
440V MOTER REVERSE DETECT
Need more? Email Us
Omron
RELAY MOTOR PROTECTIVE 8-26A
Need more? Email Us
Littelfuse Inc.
3-PHASE POWER MONITOR/200-480V
Need more? Email Us
Omron
TMR SPDT 0.1MIN-10HR BLCK DC12
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess