EN
  • EN
  • DE

A6TN-1104

Part No A6TN-1104
Manufacturer Omron
Catalog DIP Switches
Description SWITCH SLIDE DIP SPST 25MA 24V  /  Dip Switch SPST 1 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>DIP Switches
Mfr Omron Electronics Inc-EMC Div
Series A6TN
Package Tube
Circuit SPST
Number of Positions 1
Current Rating (Amps) 25mA
Voltage Rating 24VDC
Actuator Type Slide (Standard)
Actuator Level Raised
Height Above Board 0.228" (5.80mm)
Mounting Type Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable Yes
Temperature Range - Operating -30°C ~ 85°C
Length 0.176" (4.48mm)
Electrical Life 1,000 Cycles
Base Product Number A6T
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9065
Other Names A6TN1104,A6TN-1104-ND,Z5195
Standard Package 100
Win Source Part Number 1000026-A6TN-1104
Ultra Librarian 3D Model Ultra Librarian A6TN-1104 CAD Model

Description

The A6TN-1104 is a DIP (Dual In-Line Package) switch manufactured by Omron. These switches are designed for applications requiring manual configuration of electrical circuits on printed circuit boards (PCBs). DIP switches offer a reliable and cost-effective solution for setting parameters, selecting operating modes, and adjusting system configurations.

Applications:

  • Industrial control systems: Configuring parameters for programmable logic controllers (PLCs) and other industrial automation equipment.
  • Telecommunications equipment: Setting addresses and configuring network devices.
  • Computer peripherals: Configuring settings for printers, scanners, and other peripherals.
  • Embedded systems: Selecting operating modes and configuring hardware settings in embedded systems.
  • Consumer electronics: Setting options in various electronic devices such as audio equipment and appliances.

Features:

  • DIP Package: Standard DIP package for easy insertion and soldering on PCBs.
  • Multiple switch positions: Offers multiple switch positions for various configuration options.
  • Reliable contact: Provides reliable electrical contact for consistent performance.
  • Easy to operate: Designed for easy manual operation with a screwdriver or similar tool.
  • Compact size: Space-saving design for high-density PCB layouts.
  • Through-hole mounting: Designed for through-hole mounting on PCBs.

Benefits:

  • Flexibility: Allows for easy reconfiguration of circuits without requiring hardware changes.
  • Cost-effective: Provides a cost-effective solution for manual configuration.
  • Reliability: Ensures reliable performance in various operating conditions.
  • Ease of use: Simple to operate and integrate into existing circuits.
  • Space-saving: Compact design minimizes board space requirements.
  • Durable: Designed to withstand typical environmental conditions.

The A6TN-1104 DIP switch is ideal for applications where manual configuration is required. It is commonly used for setting addresses, configuring network devices, and selecting operating modes. The switch is designed for through-hole mounting and is available in various pole configurations to meet specific application requirements. The switch is also designed to withstand a wide range of operating temperatures, making it suitable for use in various environments.

Technical Specifications: Contact rating, Insulation resistance, Operating temperature and expected mechanical life vary depending on the specific datasheet and manufacturing date code. Always refer to the manufacturer's documentation for the most up-to-date information.

You May Also Be Interested in

Diptronics
DIP Switches / SIP Switches Dip switch End Stackable
Need more? Email Us
Apem Inc.
SWITCH ROTARY DIP BCD 0.15A 24V
Lowest to $68.2500
Diptronics
DIP Switches / SIP Switches Dip switch Slide Type
Lowest to $0.3930
C&K Components
SWITCH ROTARY DIP BCD 0.1A 30V
Need more? Email Us
C&K Components
SWITCH SLIDE DIP SPST 0.01A 20V
Need more? Email Us
TE Connectivity
DIP Switches / SIP Switches SWITCH DIP SPST EXT ACT 8POS SMD
Need more? Email Us
Diptronics
DIP Switches / SIP Switches SIDE ACT 4 POS
Lowest to $0.5758
TE Connectivity
SWITCH SLIDE DIP SPST 0.01A 5V
Need more? Email Us
Grayhill Inc.
SWITCH SLIDE DIP SPST 0.15A 30V
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess