EN
  • EN
  • DE

A6S-4104-PH

Part No A6S-4104-PH
Manufacturer Omron
Catalog DIP Switches
Description SWITCH SLIDE DIP SPST 25MA 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Estimated Pruduction Lead Time 19 Weeks
Features Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Manufacturer Omron
Series A6S-H
Package Reel - TR
Operating Temperature Range -20°C ~ 70°C
Mounting Surface Mount
Family Name A6S
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9065
Other Part Number Z7824TR, Z7824CT, Z7824DKR, A6S-4104-PH-ND, A6S4104PH
Quantity per package 700
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909071-A6S-4104-PH
Ultra Librarian 3D Model Ultra Librarian A6S-4104-PH CAD Model

Description

The A6S-4104-PH is a DIP (Dual In-Line Package) switch manufactured by Omron. These switches are designed for applications requiring manual configuration of electrical circuits on printed circuit boards (PCBs). DIP switches offer a reliable and cost-effective solution for setting parameters, selecting operating modes, and adjusting system configurations.

Applications:

  • Industrial control systems: Configuring parameters for programmable logic controllers (PLCs) and other industrial automation equipment.
  • Telecommunications equipment: Setting addresses and configuring network devices.
  • Computer peripherals: Configuring settings for printers, scanners, and other peripherals.
  • Embedded systems: Selecting operating modes and configuring hardware settings in embedded systems.
  • Consumer electronics: Setting options in various electronic devices such as audio equipment and appliances.

Features:

  • DIP Package: Standard DIP package for easy insertion and soldering on PCBs.
  • Multiple switch positions: Offers multiple switch positions for various configuration options.
  • Reliable contact: Provides reliable electrical contact for consistent performance.
  • Easy to operate: Designed for easy manual operation with a screwdriver or similar tool.
  • Compact size: Space-saving design for high-density PCB layouts.
  • Through-hole mounting: Designed for through-hole mounting on PCBs.

Benefits:

  • Flexibility: Allows for easy reconfiguration of circuits without requiring hardware changes.
  • Cost-effective: Provides a cost-effective solution for manual configuration.
  • Reliability: Ensures reliable performance in various operating conditions.
  • Ease of use: Simple to operate and integrate into existing circuits.
  • Space-saving: Compact design minimizes board space requirements.
  • Durable: Designed to withstand typical environmental conditions.

The A6S-4104-PH DIP switch is ideal for applications where manual configuration is required. It is commonly used for setting addresses, configuring network devices, and selecting operating modes. The switch is designed for through-hole mounting and is available in various pole configurations to meet specific application requirements. The switch is also designed to withstand a wide range of operating temperatures, making it suitable for use in various environments.

Technical Specifications: Contact rating, Insulation resistance, Operating temperature and expected mechanical life vary depending on the specific datasheet and manufacturing date code. Always refer to the manufacturer's documentation for the most up-to-date information.

You May Also Be Interested in

CTS Electrocomponents
SWITCH PIANO DIP SPST 0.05A 24V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches Half Pitch Dip switch 1.6mm height
Lowest to $0.7396
C&K Components
SW ROTARY DIP HEX COMP 0.4VA 20V
Need more? Email Us
Omron
SWITCH ROTARY DIP HEX 0.1A 30V
Lowest to $8.8516
C&K Components
SWITCH ROTARY DIP BCD 0.1A 30V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches Dip switch End Stackable
Need more? Email Us
Diptronics
DIP Switches / SIP Switches Dip switch Slide Type
Lowest to $0.3930
Omron
DIP Switches / SIP Switches Half Pitch SMT DIP Switch
Lowest to $2.1195
TE Connectivity
SWITCH ROTARY DIP BCD 0.4VA 20V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess