Products specifications Report Issue?

Categories Switches
Estimated Pruduction Lead Time 13 Weeks
Features Dip Switch 4 Position Actuator
Manufacturer Omron
Series A6H
Package Reel - TR
Family Name A6H
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9065
Other Part Number Z8479TR, A6H-4102-PM, Z8479DKR, A6H4102PM-ND, Z8479CT
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844979-A6H4102PM
Ultra Librarian 3D Model Ultra Librarian A6H4102PM CAD Model

Description

The 844979-A6H4102PM is a dip switch that features a 4-position actuator from Omron.

  • Series: A6H
  • Packaging: Reel - TR
  • Family Name: A6H
  • Category: Switches
  • ECCN: EAR99
  • Popularity: Medium
  • Quantity per Package: 500
  • Estimated Production Lead Time: 13 weeks
  • HTSUS: 8536.50.9065

You May Also Be Interested in

Omron
SW ROTARY DIP BCD COMP 100MA 28V
Need more? Email Us
ECAD model for A6A-10C
C&K Components
SWITCH ROTARY DIP BCD 0.40VA 20V
Need more? Email Us
ECAD model for CRD10RM0SB
Omron
SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $3.9568
ECAD model for A6T-2104
TE Connectivity
SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $1.7433
ECAD model for 1-1571983-3
Wurth Electronics Inc
SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $11.4090
ECAD model for 416131160806
CTS Electrocomponents
SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $0.7387
ECAD model for 218-4LPSTR
TE Connectivity
SWITCH PIANO DIP SPST 25MA 24V
Lowest to $6.5008
ECAD model for 5435802-9
CTS Electrocomponents
SWITCH SLIDE DIP SPST 100MA 20V
Lowest to $0.7528
ECAD model for 219-4LPST
C&K Components
SWITCH SLIDE DIP SPST 100MA 5V / Dip Switch SPST 4 Position Through Hole, Right Angle Slide (Standard) Actuator 100mA 5VDC
Need more? Email Us
ECAD model for BD04AV

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3870 $52.6440
28+ $3.5996 $100.7888
44+ $3.4871 $153.4324
60+ $3.3746 $202.4760
77+ $3.2621 $251.1817
103+ $2.9247 $301.2441
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,021 pieces
MOQ: 12 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention