EN
  • EN
  • DE

CAT25128XE

Part No CAT25128XE
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 128KBIT SPI 8SOIC / EEPROM Memory IC 128Kbit SPI 10 MHz 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Bulk
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kbit
Memory Organization 16K x 8
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIC
Base Product Number CAT25128
Standard Package 314 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 914715-CAT25128XE
Ultra Librarian 3D Model Ultra Librarian CAT25128XE CAD Model

Description

ON Semiconductor's CAT25128XE EEPROM

The CAT25128XE from ON Semiconductor is a high-performance, 128-Kb Serial CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) device, designed to provide flexible non-volatile data storage. This memory module is part of ON Semiconductor's expansive EEPROM product line, which is renowned for its reliability and efficiency in a wide array of applications.

The CAT25128XE operates over a wide voltage range (1.8V to 5.5V) and features a 64-byte page write buffer, making it ideal for low-power applications. The device supports the standard serial peripheral interface (SPI) protocol, offering high-speed data transfer rates of up to 20 MHz. This allows for quick and efficient read/write operations, a critical aspect for performance-sensitive applications.

One of the standout features of the CAT25128XE is its hardware and software write protection, which includes write-enable latch, write-protect pin, and write-disable instructions. These features help to prevent accidental data corruption and ensure data integrity, making this EEPROM a reliable choice for critical data storage needs. The device also boasts a self-timed write cycle with auto-clear, simplifying the write operations and reducing the need for external timing control.

ON Semiconductor has designed the CAT25128XE with longevity in mind; the EEPROM is rated for a minimum of 1 million write cycles per byte and a data retention period of over 100 years. This durability makes it a suitable choice for applications where the data may need to be frequently updated or where long-term data retention is essential.

Common applications for this EEPROM include consumer electronics, industrial controls, medical devices, and automotive systems, where reliable and persistent data storage is crucial. The CAT25128XE is available in an 8-lead SOIC package, providing a compact solution that can easily be integrated into various designs.

Overall, the CAT25128XE EEPROM from ON Semiconductor is a robust, high-capacity memory solution that offers designers the flexibility, reliability, and performance necessary to meet the demanding requirements of modern electronic systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Micron Technology Inc.
J97R Mlc EMMC/LPDDR3 272G
Need more? Email Us
STMicroelectronics
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 8TSSOP / CBRAM Memory IC 64kb (32B Page Size) I²C 750 kHz 8-TSSOP
Lowest to $0.6837
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2377 $71.1885
10+ $11.6817 $116.8170
16+ $11.3167 $181.0672
22+ $10.9517 $240.9374
28+ $10.5867 $296.4276
37+ $9.4918 $351.1966
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess