EN
  • EN
  • DE

A6E-3104-N

Part No A6E-3104-N
Manufacturer Omron
Catalog DIP Switches
Description SWITCH SLIDE DIP SPST 25MA 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - DIP Switches
Mfr Omron Electronics Inc-EMC Div
Series A6E-N
Package Tube
Product Status Active
Circuit SPST
Number of Positions 3
Current Rating (Amps) 25mA
Voltage Rating 24VDC
Actuator Type Slide (Standard)
Actuator Level Raised
Contact Material -
Contact Finish Gold
Height Above Board 0.277" (7.05mm)
Mounting Type Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable No
Features -
Temperature Range - Operating -20°C ~ 70°C
Body Material -
Length 0.354" (8.99mm)
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
Base Product Number A6E
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1376414-A6E-3104-N
Ultra Librarian 3D Model Ultra Librarian A6E-3104-N CAD Model

Description

The Omron A6E-3104-N is a DIP switch used for circuit configuration and control.

  • Temperature Range: -20°C to 70°C
  • Current Rating: 25mA
  • Voltage Rating (DC): 24VDC
  • Circuit: SPST
  • Actuator Type: Slide
  • Termination Style: PC Pin
  • Mechanical Life: 1,000 cycles
  • Electrical Life: 1,000 cycles

You May Also Be Interested in

Diptronics
DIP Switches / SIP Switches Dip switch End Stackable
Lowest to $0.5305
Omron
SWITCH ROTARY DIP HEX 0.1A 30V
Lowest to $8.8516
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
Grayhill Inc.
SWITCH SLIDE DIP SPST 0.15A 30V
Need more? Email Us
CTS Electrocomponents
SWITCH SLIDE DIP SPST 0.1A 20V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches Half Pitch Dip switch 1.6mm height
Lowest to $0.7396
Diptronics
DIP Switches / SIP Switches Dip switch Slide Type
Lowest to $0.3930
Diptronics
DIP Switches / SIP Switches SIDE ACT 4 POS
Lowest to $0.5758
Alps Alpine
DIP Switches / SIP Switches DIP ON OFF 3P 3 Top Slide 0.1A 50V
Lowest to $0.5319

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess