EN
  • EN
  • DE

A6E-0101-N

Part No A6E-0101-N
Manufacturer Omron
Catalog DIP Switches
Description SWITCH SLIDE DIP SPST 25MA 24V / Dip Switch SPST 10 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>DIP Switches
Mfr Omron Electronics Inc-EMC Div
Series A6E-N
Package Tray
Circuit SPST
Number of Positions 10
Current Rating (Amps) 25mA
Voltage Rating 24VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Finish Gold
Height Above Board 0.230" (5.85mm)
Mounting Type Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable No
Temperature Range - Operating -20°C ~ 70°C
Length 1.054" (26.76mm)
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
Base Product Number A6E
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9065
Other Names Z8467,A6E0101N,A6E-0101-N-ND
Standard Package 17
Win Source Part Number 1042268-A6E-0101-N
Ultra Librarian 3D Model Ultra Librarian A6E-0101-N CAD Model

Description

The A6E-N series DIP switch from Omron Electronics Inc-EMC Div is a SPST circuit switch with a slide actuator type.

  • Positions: 10
  • Pitch: 0.100" (2.54mm), full
  • Termination Style: PC pin
  • Voltage Rating: 24VDC
  • Contact Finish: gold
  • Height Above Board: 0.230" (5.85mm)
  • Length: 1.054" (26.76mm)
  • Package: tray
  • Standard Package: 17
  • Alternative Part Number: A6E-0101-N-ND
  • Electrical Life: 1,000 cycles
  • Mechanical Life: 1,000 cycles
  • Actuator Level: flush, recessed
  • Washable: No
  • Temperature Range: -20°C ~ 70°C

You May Also Be Interested in

Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $4.1005
Diptronics
DIP Switches / SIP Switches Half Pitch Dip switch 2.2mm height
Lowest to $0.7169
Nidec Copal Electronics
SWITCH SLIDE DIP SPST 100MA 6V / Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Lowest to $5.8209
Apem Inc.
SWITCH SLIDE DIP SPST 0.05A 24V
Need more? Email Us
CTS Electrocomponents
SWITCH SLIDE DIP SPST 25MA 24V / Dip Switch SPST 12 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Lowest to $2.7663
Diptronics
DIP Switches / SIP Switches Dip switch End Stackable
Lowest to $0.5305
Alps Alpine
DIP Switches / SIP Switches DIP ON OFF 8P 8 Top Slide 0.1A 50V
Lowest to $0.9861
Diptronics
DIP Switches / SIP Switches 4 Position, SPST SMD DIP Switch
Lowest to $0.7425
Diptronics
DIP Switches / SIP Switches Dip switch End Stackable
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess