EN
  • EN
  • DE

7311-2300-1002

Part No 7311-2300-1002
Manufacturer Omron
Catalog Machine Vision - Bar Code Readers
Description ID30 WVGA HD 300MM R P
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Series *
Package Bulk
Product Status Active
Operating Temperature -;5;9;7;10;8;3;4;2;1;2170;4252;629;480;1885;2330;2637;236;1110;298;2046;1882;818;0;89603;76434;76425;121244;121245;118885;121246;121247;121248;121249;121250;124816;122817;57999;58000;40893;121253;124533;124672;67993;76426;121322;121323;74933;57982;57986;48527;43749;57984;57985;58002;58003;58004;91252;115611;123892;58005;63236;124683;61;3;804;4;17;0;1;167762;318005;378130;819011;282968;92961;155766;181061;184839;189029;255265;824666;824669;272516;500051;301078;764632;824668;101065;810898;824665;118280;736149;824670;825309;500049;823663;736150;824671;500050;824667;825308;823664;736152;1;364585;210170;282968;98094;113128;736151;736153;824672;810899;189029;736154;500052;500054;823665;500053;764633;819012;1;364585;824657;815050;794030;815053;815052;500055;500057;98089;794033;737251;794036;737260;815051;155762;155763;782729;500056;794037;737253;459552;794038;818876;186661;192235;736155;737255;198921;198924;212104;824656;824653;737256;459553;794040;794041;794042;794043;822292;794044;794045;794046;822000;235811;794364;794047;238886;794049;244080;794050;824654;255264;794051;794052;794053;794054;794055;794056;821999;794057;794058;262003;824660;794059;764631;794060;794061;824659;794062;289160;736156;293287;794063;794064;67764;825311;823662;70101;85385;794031;794032;824661;794343;794034;794035;824658;139761;763514;824662;147597;157650;157651;825310;824655;794039;794048;818877;1;364585;737263;737265;701778;737264;459555;701777;771109;794377;492349;492353;492356;492369;492355;492362;492367;824993;1;1;345656;500058;425852;359107;425853;359110;359109;359111;180843;711608;83284;701073;497030;236324;824664;68168;94409;213048;1;1;332179;377022;1;327746;331587;174442;174444;175220;178452;203387;207646;815054;209800;229101;229145;229162;249586;64221;64235;80570;80598;97647;112744;813624;144627;794065;155281;219269;1;1;459554;804104;352049;404924;1;329230;352760;1;325426;325433;329807;330515;333006;418344;1;359893;359897;359902;794342;359913;359916;359946;359953;359987;359995;359999;360066;430233;212579;192631;181546;139388;139395;139399;66969;66977;824663;38936;38940;38945;38959;1;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian 7311-2300-1002 CAD Model

Description

NULL

You May Also Be Interested in

Omron
ID20 SXGA HD 81MM X
Need more? Email Us
Omron
ID20 SXGA HD 133MM X
Need more? Email Us
Omron
ID30 SXGA HD 133MM
Need more? Email Us
Omron
ID20 SXGA HD 133MM HS
Need more? Email Us
Omron
ID20 SXGA SD 64MM HS P
Need more? Email Us
Omron
ID30 5MP HD 133MM W P
Need more? Email Us
Omron
ID20 WVGA SD 102MM R HS X
Need more? Email Us
Omron
ID20 SXGA SD 102MM HS P
Need more? Email Us
Omron
ID30 SXGA HD 190MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess