Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Mounting Type DIN Rail
Coil Voltage 24VDC
Contact Form 6PST-3NO/3NC (3 Form A, 3 Form B)
Contact Rating (Current) 6 A
Switching Voltage 250VAC, 125VDC - Max
Features Lighted Indicator
Termination Style Screw Terminal
Release Time 10 ms
Operating Temperature -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian 44532-2031 CAD Model

Description

NULL

You May Also Be Interested in

Omron
RELAY SAFETY 4PST 6A 24V
Need more? Email Us
ECAD model for G7SA-2A2B-DC24
Omron
RELAY SAFETY 6PST 6A 24V
Lowest to $21.5714
ECAD model for G7SA-4A2B DC24
Phoenix Contact
RELAY SAFETY 6PST 6A 24V
Need more? Email Us
ECAD model for 2963734
Omron
FGRMS42, 24VDC, 4NO+2NC
Need more? Email Us
ECAD model for FGRMS42-24-LED
Omron
RELAY SAFETY 6PST 6A 24V
Lowest to $16.1279
ECAD model for G7SA-5A1B-DC24
Omron
SR14M 24VDC, 2 INPUT 2 OUTPUT
Need more? Email Us
ECAD model for 44510-0610
Omron
RELAY SAFETY 4PST 6A 12V
Need more? Email Us
ECAD model for G7SA-2A2B DC12
Omron
FORCE GUIDED RELAY
Need more? Email Us
ECAD model for G7SA-5A1B DC12
Panasonic
RELAY SAFETY 8PST 6A 24V
Lowest to $69.7814
ECAD model for SF4D-DC24V

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention