Products specifications

Win Source Part Number WS1209426-G7SA-2A2B DC12
Manufacturer Omron Automation and Safety
Category Relays -Safety Relays
Package Tube
Product Status Active
Mounting Type Socketable, Through Hole
Coil Voltage 12VDC
Contact Form 4PST-2NO/2NC (2 Form A, 2 Form B)
Switching Voltage 250VAC, 125VDC - Max
Features Sealed - Flux Protection
Termination Style PC Pin, Plug In
Ultra Librarian 3D Model Ultra Librarian G7SA-2A2B DC12 CAD Model

Description

• Additional Push-In Plus terminal sockets are used to save wiring work in comparison with traditional screw terminals. (Wiring time is reduced by 60%* in comparison with traditional screw terminals.) • Relays with forcibly guided contacts (EN 50205 Class A, certified by VDE). • Supports the CE marking of machinery (Machinery Directive). • Helps avoid hazardous machine status when used as part of an interlocking circuit. • Four-pole and six-pole Relays are available. • The Relay’s terminal arrangement simplifies PWB pattern design. • Reinforced insulation between inputs and outputs. Reinforced insulation between some poles of different polarity

You May Also Be Interested in

Phoenix Contact
RELAY SAFETY 3PST 6A 24V
Need more? Email Us
ECAD model for 2963925
Panasonic
RELAY SAFETY 4PST 6A 24V
Lowest to $39.6759
ECAD model for SFS3-L-DC24V
Phoenix Contact
RELAY SAFETY DPST 6A 24V
Need more? Email Us
ECAD model for 2963721
Phoenix Contact
RELAY SAFETY 8PST 6A 24V
Need more? Email Us
ECAD model for 2963996
Phoenix Contact
RELAY SAFETY 7PST 6A 24V
Need more? Email Us
ECAD model for 2963747
Phoenix Contact
RELAY SAFETY DPST 6A 24V
Need more? Email Us
ECAD model for 2981017
Phoenix Contact
RELAY SAFETY SPST X 4 6A 24V
Need more? Email Us
ECAD model for 2963802
Phoenix Contact
RELAY SAFETY DPST 6A 24V
Need more? Email Us
ECAD model for 2900525
Phoenix Contact
RELAY SAFETY DPST 6A 24V
Need more? Email Us
ECAD model for 2981800

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention