Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Magnetic
Circuit DPST-NO/NC
Current Rating (Amps) 500mA (AC/DC)
Voltage Rating 120VAC, 24VDC
Voltage - Supply 24VDC
Actuator Type Non-Contact
Termination Style Cable Leads
Features Status Indicator
Must Operate 9mm
Must Release 10mm
Operating Temperature -10°C ~ 55°C
Ingress Protection IP67 - Dust Tight, Waterproof
Approval Agency CE
Ultra Librarian 3D Model Ultra Librarian 44518-0040 CAD Model

Description

NULL

You May Also Be Interested in

Omron
INTERLOCK SWITCH SAFETY
Need more? Email Us
ECAD model for D4JL-4NFA-C7-04
Omron
INTERLOCK MAGNETIC DPST
Need more? Email Us
ECAD model for MFS-11P20CC5
Omron
INTERLOCK MAGNETIC 3PST
Need more? Email Us
ECAD model for CM-S321SCC
Omron
INTERLOCK SOLENOID RELEASE 3PST
Need more? Email Us
ECAD model for D4JL-4RFA-C7-01
Omron
INTERLOCK SWITCH SAFETY
Need more? Email Us
ECAD model for D4JL-4NFA-C7-03
Omron
SENSOR REED SW NO/NC CABLE LEADS
Need more? Email Us
ECAD model for CM-S621PC10
Omron
INTERLOCK SOLENOID RELEASE 3PST
Need more? Email Us
ECAD model for D4JL-4NFA-C7-07
Omron
INTERLOCK SOLENOID LOCKING 4PST
Need more? Email Us
ECAD model for TL4019-40241RR
Omron
INTERLOCK SOLENOID RELEASE DPST
Need more? Email Us
ECAD model for D4BL-2CRA-A

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $9.3364
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention