EN
  • EN
  • DE

3Z4S-LT MDRL-CR28

Part No 3Z4S-LT MDRL-CR28
Manufacturer Omron
Catalog Machine Vision - Lighting
Description DIRECT RING LED RED 50MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Ring
Color Red
Height 0.630" (16.00mm)
Outer Diameter 1.969" (50.00mm) Dia
Inner Diameter 1.102" (28.00mm) Dia
Ultra Librarian 3D Model Ultra Librarian 3Z4S-LT MDRL-CR28 CAD Model

Description

NULL

You May Also Be Interested in

Omron
BAR LIGHT WHITE 60MM X 22MM 1.4W
Need more? Email Us
Omron
RING DIFFUSED WHITE 150MM 6.1W
Need more? Email Us
Omron
DIRECT RING RED 70MM 3.7W
Need more? Email Us
Omron
BAR LIGHT WHITE 150MM 13.6W
Need more? Email Us
Omron
LED BAR LIGHT RED 60MM X 17MM
Need more? Email Us
Omron
132MM OD REDLED LOWANGLE LT
Need more? Email Us
Omron
COAX LGT BLUE 104MM X 58MM 10.4W
Need more? Email Us
Omron
RED BAR LIGHT 119MM X 16MM
Need more? Email Us
Omron
RED LED HIGH POWER SPOT LIGHT
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess