EN
  • EN
  • DE

ATV312HU30N4412

Part No ATV312HU30N4412
Manufacturer Schneider Electric
Catalog Motor Driver Boards, Modules
Description VARIABLE SPEED DRIVE ATV312 - 3K / Variable Frequency Drive (VFD) 323V ~ 550V Supply 7.1A 380 ~ 500V Load
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Motors, Actuators, Solenoids and Drivers - Motor Driver Boards, Modules
Mfr Schneider Electric
Series Altivar
Package Box
Type Module
Motor Type AC Motor
Control / Drive Type Variable Frequency Drive (VFD)
Number of Motors 1
Voltage - Load 380 ~ 500V
Current - Output 7.1A
Wattage - Load 4000 W
Voltage - Supply 323V ~ 550V
Interface CAN, EtherCat, RS-485
Mounting Type Chassis Mount
Temperature Range - Operating -10°C ~ 60°C
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8537.10.9170
Win Source Part Number 1341539-ATV312HU30N4412
Ultra Librarian 3D Model Ultra Librarian ATV312HU30N4412 CAD Model

Description

The ATV312HU30N4412 is a motor driver module that is part of the Altivar series. It is designed for chassis mount mounting type and has a voltage supply of 323V to 550V. Schneider Electric.

  • Mounting Type: Chassis Mount
  • Voltage Supply: 323V to 550V
  • Current Output: 7.1A
  • Wattage Load: 4000W
  • Type: Variable Frequency Drive (VFD)
  • Interface: CAN, EtherCat, RS-485
  • Designed for: AC Motors
  • Voltage Load: 380V to 500V
  • Temperature Range: -10°C to 60°C

You May Also Be Interested in

Semikron
POWER MODULE 138A 1600V AC-SWITC
Lowest to $88.7919
Omron
MX FOOTPRINT RFI FILTER
Lowest to $602.0368
SparkFun Electronics
STEPPER DRIVER 2A 35V LOAD / Stepper, Bipolar 5VDC Supply 2A 35V Load
Need more? Email Us
Schneider Electric
VARIABLE SPEED DRIVE, ALTIVAR MA / Variable Frequency Drive (VFD) Supply 5.5A 380V ~ 500V Load
Need more? Email Us
Omron
3G3RX EMC FILTER, 3G3RX-A4450/ / Noise Filter 400V, 130A
Need more? Email Us
Phoenix Contact
Need more? Email Us
Amphenol
FIN MOUNT, 0.25 WIDE, 1.00 LONG
Lowest to $0.0318
Panasonic
SERVO DRIVER 15A 120V LOAD / Motor Driver Positioning Type
Need more? Email Us
Trinamic Motion Control GmbH
SLOT TYPE MCU MODULE / 5VDC Supply 0.02A 0 ~ 5V Load
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess