EN
  • EN
  • DE

3G3AX-DL2002

Part No 3G3AX-DL2002
Manufacturer Omron
Catalog Computer Equipment Accessories
Description DC REACTOR 0.2 KW 200V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Accessory Type DC Link Reactor
For Use With/Related Products G Series
Specifications 0.2kW, 1.6A, 21.4mH
Ultra Librarian 3D Model Ultra Librarian 3G3AX-DL2002 CAD Model

Description

NULL

You May Also Be Interested in

Omron
LEVER ROLLER FOR WL LIMIT SWITCH
Need more? Email Us
Omron
LEVER TOP PLUNGER HEAD WL SERIES
Need more? Email Us
Broadcom Limited
CABLE, X8 8654 TO 2X4 8643 (W),
Need more? Email Us
Omron
D41G ACTUATOR, DOOR HANDLE
Need more? Email Us
Omron
TL8012 SPARE HEAD
Need more? Email Us
Omron
T3008 SPARE FLEX 1 ACT'R
Need more? Email Us
Omron
MOUNTING COLLAR A22R SERIES
Need more? Email Us
Omron
T3008 SPARE FLEX 2 ACT'R
Need more? Email Us
Omron
COVER W/LED INDICATOR WL SERIES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess