EN
  • EN
  • DE

OV7620

Part No OV7620
Manufacturer OmniVision Technologies Inc
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OmniVision Technologies Inc
Win Source Part Number 264484-OV7620
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OV7620 CAD Model

Description

The OV7620 is a CameraChip sensor produced by OmniVision Technologies Inc. It is designed to cater to a range of imaging applications that demand a balance between performance and cost-effectiveness. This sensor is engineered for easy integration, making it suitable for various consumer electronic devices. The focus is on providing a compact imaging solution without compromising on essential image quality.

Applications:

  • Mobile Phone Cameras: Integrated in earlier models of mobile phones to enable camera functionality.
  • Webcams: Used in webcams for video conferencing and capturing images.
  • Security Cameras: Found in entry-level security cameras for basic surveillance needs.

Features:

  • Compact Size: Designed with a small footprint for easy integration into portable devices.
  • Low Power Consumption: Optimised for power efficiency, extending battery life in portable applications.
  • Standard Interface: Compatible with industry-standard interfaces for easy connectivity.

Benefits:

  • Cost-Effective Solution: Provides a balance of performance and affordability for various applications.
  • Simplified Integration: Standard interface simplifies design and development efforts.
  • Extended Battery Life: Low power consumption contributes to longer operational time in battery-powered devices.

For detailed technical specifications, including resolution, frame rate, and interface details, please refer to the official OmniVision OV7620 datasheet.

You May Also Be Interested in

Samsung
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
AVX Corporation
Need more? Email Us
NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess