EN
  • EN
  • DE

A97001-512

Part No A97001-512
Manufacturer Omnetics
Catalog D - Sub, D - Shaped Connectors - Backshells, Hoods
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Accessory Type One Piece Backshell
Number of Positions 51
Cable Type Flat
Cable Exit 180°
Shielding Shielded
Primary Material Metal
Material Aluminum Alloy
Plating Electroless Nickel
Features Mating Screws 2-56
Color Silver
Ultra Librarian 3D Model Ultra Librarian A97001-512 CAD Model

Description

MICRO-D 51POS BACKSHELL KIT

You May Also Be Interested in

HARTING
POSITION CONNECTOR
Need more? Email Us
Amphenol CONEC
CONN BACKSHELL 9POS 180DEG BLACK
Need more? Email Us
HARTING
D SUB IP 67 TOP ENTRY PLASTIC HO
Need more? Email Us
Hirose Electric Co Ltd
IDC CONN 80POS PLUG
Need more? Email Us
Amphenol
CONN BACKSHELL 25POS 45DEG BLACK
Need more? Email Us
HARTING
POSITION CONNECTOR
Need more? Email Us
TE Connectivity
CONN BACKSHELL 25POS 180DEG SHLD
Need more? Email Us
Hirose Electric Co Ltd
CONN HOOD 36PIN
Need more? Email Us
HARTING
CONN BACKSHELL 37POS 180DEG BLK
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess