EN
  • EN
  • DE

T-M-1-6-21-0-S-1

Part No T-M-1-6-21-0-S-1
Manufacturer Omega Engineering
Catalog OEM Parts (T - Z)
Description Thermocouples: Industrial T/c Probes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959731-T-M-1-6-21-0-S-1
Categories OEM Parts(T-Z)
Manufacturer Omega Engineering
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T-M-1-6-21-0-S-1 CAD Model

Description

The T-M-1-6-21-0-S-1 is a thermocouple probe manufactured by Omega Engineering. It is designed for accurate temperature measurement in a variety of applications. The probe is constructed to withstand harsh environments and provide reliable temperature readings.

Applications:

  • Industrial Process Monitoring
  • HVAC Systems
  • Food Processing
  • Laboratory Research
  • Environmental Monitoring

Features:

  • Type T Thermocouple: Utilizes a Type T thermocouple, known for its accuracy and suitability for low-temperature measurements.
  • Durable Construction: Made from high-quality materials to withstand harsh environments.
  • Fast Response Time: Provides quick and accurate temperature readings.
  • Wide Temperature Range: Suitable for a wide range of temperatures, typically from -200°C to 350°C (check specific datasheet for precise limits).
  • Various Probe Lengths Available: Offered in different lengths to suit various application requirements (the '21' likely refers to the probe length in inches).

Benefits:

  • Accurate Temperature Measurement: Provides precise temperature readings for critical process control.
  • Reliable Performance: Designed for long-term reliability in demanding environments.
  • Easy Installation: Simple to install and integrate into existing systems.
  • Versatile Application: Suitable for a wide range of temperature measurement needs.
  • Improved Process Control: Enables better control and optimization of industrial processes.

Technical Specifications:

The T-M-1-6-21-0-S-1 uses a Type T thermocouple, which consists of copper and constantan conductors. The 'T' indicates the thermocouple type. 'M' might refer to the sheath material (consult the datasheet). The '1' and '6' could relate to the probe diameter and connection type, respectively. '21' specifies the probe length (likely 21 inches, or approximately 533 mm). '0' likely signifies a grounded junction. 'S' indicates standard accuracy. '1' at the end likely refers to the termination type. The temperature range for a Type T thermocouple is typically -200°C to 350°C but depends on the specific construction of the probe. Response time varies with the environment but is generally fast. The probe is designed to be compatible with standard thermocouple connectors and instrumentation.

The T-M-1-6-21-0-S-1 thermocouple probe is a reliable and accurate temperature sensor suitable for a wide range of industrial and scientific applications. Its robust construction, fast response time, and versatile design make it an excellent choice for demanding temperature measurement needs.

You May Also Be Interested in

Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess