EN
  • EN
  • DE

SRT102-180LSE

Part No SRT102-180LSE
Manufacturer Omega Engineering
Catalog OEM Parts ( S )
Description Electric Heaters: Silicon Rubber Heaters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966393-SRT102-180LSE
Categories OEM Parts( S )
Manufacturer Omega Engineering
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SRT102-180LSE CAD Model

Description

The SRT102-180LSE is a surface temperature sensor manufactured by Omega Engineering. This sensor is designed for accurate and reliable temperature measurement on flat surfaces. It is commonly used in various industrial and laboratory applications where precise surface temperature monitoring is critical.

Applications:

  • HVAC Systems: Monitoring surface temperatures in heating, ventilation, and air conditioning systems.
  • Process Control: Measuring surface temperatures in industrial processes to ensure optimal operating conditions.
  • Research and Development: Performing surface temperature measurements in laboratory experiments and research projects.
  • Food Processing: Monitoring surface temperatures of food products and equipment to ensure food safety.
  • Semiconductor Manufacturing: Measuring surface temperatures of wafers and other components during manufacturing processes.

Features:

  • Surface Mount Design: Allows for easy attachment to flat surfaces.
  • High Accuracy: Provides precise temperature measurements with minimal error.
  • Fast Response Time: Responds quickly to changes in surface temperature.
  • Wide Temperature Range: Operates over a wide temperature range to accommodate various applications.
  • Durable Construction: Designed to withstand harsh industrial environments.

Benefits:

  • Improved Process Control: Accurate temperature measurements enable precise control of industrial processes.
  • Enhanced Product Quality: Reliable temperature monitoring ensures consistent product quality.
  • Reduced Energy Consumption: Optimized temperature control reduces energy consumption and operating costs.
  • Increased Safety: Accurate temperature monitoring helps prevent overheating and other safety hazards.
  • Improved Research Results: Precise temperature measurements enhance the accuracy of research findings.

Additional Details:

The SRT102-180LSE typically uses a thermistor or RTD (Resistance Temperature Detector) as the sensing element. The sensor is typically encapsulated in a thermally conductive epoxy or other material to ensure good thermal contact with the surface being measured. Proper installation and calibration are essential for accurate temperature measurements. Refer to the Omega Engineering datasheet for detailed specifications, installation instructions, and calibration procedures.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess