EN
  • EN
  • DE

RLC-50-90/120-10

Part No RLC-50-90/120-10
Manufacturer Omega Engineering
Catalog Custom Parts (N - R)
Description Reversible Temperature Labels, Multi Temp Liquid Crystal Strips
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1131969-RLC-50-90/120-10
Categories Custom Parts
Manufacturer Omega Engineering
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RLC-50-90/120-10 CAD Model

Description

The RLC-50-90/120-10 is a load cell manufactured by Omega Engineering. Load cells are transducers that convert a mechanical force into an electrical signal. This particular model is designed for compression applications, where the force applied is a pushing or compressive force. It is commonly used in various industrial and scientific applications for measuring weight, force, and pressure.

Applications

  • Weighing scales: Used in industrial weighing scales to measure the weight of objects.
  • Force measurement: Employed in testing machines to measure the force applied to materials or structures.
  • Process control: Integrated into process control systems to monitor and control the force or weight of materials being processed.
  • Materials testing: Utilized in materials testing equipment to measure the force required to break or deform materials.
  • Hydraulic and pneumatic systems: Used to measure pressure in hydraulic and pneumatic systems.

Features

  • Compression load cell: Designed specifically for measuring compressive forces.
  • Strain gauge technology: Employs strain gauges to accurately measure the deformation caused by the applied force.
  • High accuracy: Provides precise and reliable force measurements.
  • Robust construction: Built to withstand harsh industrial environments.
  • Compact size: Allows for easy integration into various applications.

Benefits

  • Accurate force measurement: Provides precise and reliable data for process control and quality assurance.
  • Durable and reliable: Withstands harsh industrial environments, ensuring long-term performance.
  • Easy integration: Compact size and standard output signals simplify integration into existing systems.
  • Improved process control: Allows for precise monitoring and control of force and weight in various applications.
  • Enhanced safety: Prevents overloading and damage to equipment by providing accurate force measurements.

Additional Details

The RLC-50-90/120-10 load cell operates based on the principle of strain gauge technology. When a force is applied to the load cell, it deforms slightly. This deformation is measured by strain gauges, which are small resistive elements bonded to the load cell's body. The strain gauges change their resistance in proportion to the deformation. These changes in resistance are measured by a Wheatstone bridge circuit, which produces an output voltage that is proportional to the applied force. The load cell is typically made of high-strength steel or aluminum to withstand high loads and provide accurate measurements. It is available in various capacities to suit different applications. Calibration is essential to ensure the accuracy of the load cell. The RLC-50-90/120-10 is commonly used in various industrial and scientific applications for accurate and reliable force measurement.

You May Also Be Interested in

Radiall USA, Inc.
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
NEC
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess