EN
  • EN
  • DE

RD8800-CFCR

Part No RD8800-CFCR
Manufacturer Omega Engineering
Catalog OEM Parts (O - R)
Description Chart Recorders: Paperless Recorders
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010971-RD8800-CFCR
Categories OEM Parts(O-R)
Manufacturer Omega Engineering
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RD8800-CFCR CAD Model

Description

The Omega Engineering RD8800-CFCR is a relative humidity and temperature transmitter designed for precise environmental monitoring. This transmitter utilizes a capacitive polymer sensor for humidity measurement and a platinum RTD for temperature measurement, ensuring accurate and reliable readings in various applications.

Applications

  • HVAC systems: Monitoring and controlling humidity and temperature levels in commercial and residential buildings.
  • Cleanrooms: Maintaining strict environmental conditions in pharmaceutical, semiconductor, and research facilities.
  • Museums and archives: Preserving sensitive artifacts by controlling humidity and temperature.
  • Greenhouses: Optimizing growing conditions for plants by regulating humidity and temperature.
  • Data centers: Preventing equipment failure due to excessive humidity or temperature.
  • Weather stations: Measuring ambient humidity and temperature for meteorological purposes.
  • Food storage: Monitoring conditions to preserve food quality and safety.

Features

  • High accuracy: Provides precise humidity and temperature measurements.
  • Wide operating range: Functions effectively in diverse environmental conditions.
  • Durable construction: Built to withstand harsh industrial environments.
  • Compact design: Easy to install in confined spaces.
  • 4-20 mA output: Standard analog output for easy integration with control systems.
  • Optional LCD display: Provides local indication of humidity and temperature values.
  • Calibration certificate included: Ensures traceability to national standards.

Benefits

  • Improved environmental control: Enables precise regulation of humidity and temperature for optimal performance.
  • Reduced energy consumption: Optimizes HVAC system operation, leading to energy savings.
  • Enhanced product quality: Maintains consistent environmental conditions for improved manufacturing processes.
  • Prevention of equipment damage: Protects sensitive equipment from humidity and temperature extremes.
  • Increased process efficiency: Optimizes production processes by maintaining stable environmental conditions.
  • Early detection of environmental issues: Provides timely alerts for potential problems.
  • Compliance with industry standards: Meets requirements for various environmental monitoring applications.

Additional Details

The RD8800-CFCR typically operates within a temperature range of -20 to 60°C and a relative humidity range of 0 to 100%. Its accuracy is typically ±2% RH and ±0.3°C. The transmitter requires a 24 VDC power supply. The housing is typically made of polycarbonate or stainless steel, providing resistance to corrosion and physical damage.

It is crucial to consult the manufacturer's datasheet for the most accurate and up-to-date specifications and application notes. This ensures correct installation, operation, and maintenance of the RD8800-CFCR transmitter.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Yageo
Need more? Email Us
Yageo
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess