EN
  • EN
  • DE

P-M-1/10-M30-100-0-G-1

Part No P-M-1/10-M30-100-0-G-1
Manufacturer Omega Engineering
Catalog OEM Parts (O - R)
Description Rtds: High Accuracy Rtds
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085502-P-M-1/10-M30-100-0-G-1
Categories OEM Parts(O-R)
Manufacturer Omega Engineering
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P-M-1/10-M30-100-0-G-1 CAD Model

Description

The Omega Engineering P-M-1/10-M30-100-0-G-1 is a precision pressure transducer designed for accurate measurement of pressure in various industrial and scientific applications. This transducer provides a reliable and stable output signal proportional to the applied pressure.

Applications

  • Hydraulic systems
  • Pneumatic systems
  • Process control
  • Laboratory testing
  • Industrial automation

Features

  • High Accuracy: Provides accurate pressure measurements with minimal error.
  • Robust Design: Designed for durability and reliability in harsh environments.
  • Stainless Steel Construction: Constructed with stainless steel for corrosion resistance.
  • Wide Pressure Range: Operates over a wide range of pressures.
  • Analog Output: Provides an analog output signal proportional to pressure.

Benefits

  • Precise Pressure Measurement: Enables accurate monitoring and control of pressure in various applications.
  • Reliable Performance: Provides reliable and stable performance over time.
  • Long Lifespan: Durable construction ensures a long lifespan.
  • Easy Installation: Simple and straightforward installation.
  • Versatile Application: Suitable for a wide range of industrial and scientific applications.

Additional Details

The P-M-1/10-M30-100-0-G-1 features a 1/10 NPT male pressure port and an M30 electrical connector. The pressure range is 0-100 PSI. The output signal is 0-5V. The transducer is calibrated to provide accurate readings within the specified pressure range. The operating temperature range is specified in the product datasheet. Regular calibration is recommended to maintain accuracy. This transducer is commonly used in applications requiring precise and reliable pressure monitoring. Always refer to the official Omega Engineering datasheet for complete technical specifications and application guidelines.

You May Also Be Interested in

Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Yageo
Need more? Email Us
Harris Corporation
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess