EN
  • EN
  • DE

P-G1/2-A-S-2

Part No P-G1/2-A-S-2
Manufacturer Omega Engineering
Catalog OEM Parts (O - R)
Description Rtds: Industrial Rtd Probes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084665-P-G1/2-A-S-2
Categories OEM Parts(O-R)
Manufacturer Omega Engineering
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P-G1/2-A-S-2 CAD Model

Description

The P-G1/2-A-S-2 is a pressure transducer manufactured by Omega Engineering, designed for precise measurement of pressure in various industrial and laboratory applications. This transducer is configured with a G1/2 process connection, an A-type electrical connection, an S-type diaphragm material, and a 2-meter cable length. It provides reliable and accurate pressure readings in a wide range of operating conditions.

Applications:

  • Hydraulic Systems: Measuring pressure in hydraulic circuits and machinery.
  • Pneumatic Systems: Monitoring pressure in compressed air systems and pneumatic tools.
  • HVAC Systems: Used in heating, ventilation, and air conditioning systems to measure refrigerant and air pressure.
  • Water Treatment: Monitoring water pressure in treatment plants and distribution networks.
  • Process Control: Integrated into industrial process control systems for accurate pressure monitoring.
  • Laboratory Testing: Used in research and development labs for precise pressure measurements.

Features:

  • G1/2 Process Connection: Standard G1/2 threaded connection for easy installation.
  • A-Type Electrical Connection: Industry-standard A-type connector for reliable signal transmission.
  • S-Type Diaphragm Material: Stainless steel diaphragm for compatibility with various media.
  • 2-Meter Cable Length: Provides flexibility for installation and connection to control systems.
  • High Accuracy: Delivers precise and reliable pressure measurements.
  • Robust Construction: Durable design for long-term performance in harsh environments.

Benefits:

  • Accurate Pressure Measurement: Ensures precise monitoring and control of pressure in critical systems.
  • Easy Installation: Standard connections simplify installation and integration.
  • Wide Compatibility: Stainless steel diaphragm allows for use with various fluids and gases.
  • Reliable Performance: Robust construction ensures consistent and dependable operation.
  • Flexible Integration: 2-meter cable length provides convenient connectivity.
  • Improved System Efficiency: Accurate pressure monitoring leads to optimized system performance.

The P-G1/2-A-S-2 transducer typically operates within a specified pressure range, with output signals conforming to industry standards such as 4-20 mA or voltage outputs. Its stainless steel diaphragm provides excellent corrosion resistance, making it suitable for use with a wide range of media, including water, oil, and various chemicals. Omega Engineering’s commitment to quality ensures that this pressure transducer delivers reliable and accurate performance in demanding industrial environments.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Harris Corporation
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess