EN
  • EN
  • DE

CSS-508750/120V

Part No CSS-508750/120V
Manufacturer Omega Engineering
Catalog Custom Parts (B - D)
Description Stainless Steel Sheath Cartridge Heaters Standard And High Watt Density Construction
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1152647-CSS-508750/120V
Categories Custom Parts
Manufacturer Omega Engineering
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CSS-508750/120V CAD Model

Description

The CSS-508750/120V is a solid state relay manufactured by Omega Engineering. While specific detailed specifications are limited, understanding the general characteristics of solid state relays (SSRs) can provide valuable insights.

Applications:

  • Industrial Automation: SSRs are commonly used in industrial control systems for switching motors, heaters, and other high-power loads.
  • Temperature Control: Used in controlling heating elements in ovens, incubators, and other temperature-sensitive equipment.
  • Lighting Control: Suitable for switching lighting circuits, especially in applications requiring frequent on/off cycles.
  • Robotics: Employed in robotic systems for controlling actuators and other components.
  • Medical Equipment: Found in various medical devices due to their reliability and low noise operation.

Features:

  • Solid State: Utilizes semiconductor components for switching, offering a longer lifespan compared to electromechanical relays.
  • Silent Operation: Operates without any audible clicking sounds, making it suitable for noise-sensitive environments.
  • Fast Switching Speed: Provides rapid switching times, enabling precise control of connected loads.
  • High Reliability: Resistant to mechanical wear and tear, ensuring consistent performance over extended periods.
  • Electrical Isolation: Offers electrical isolation between the control circuit and the load circuit, enhancing safety.
  • 120V Compatibility: Designed to operate with a 120V power supply.

Benefits:

  • Increased Lifespan: The absence of moving parts leads to a significantly longer operational life compared to electromechanical relays.
  • Reduced Maintenance: Lower maintenance requirements due to the solid-state design.
  • Improved Efficiency: Fast switching speeds contribute to more efficient control of connected devices.
  • Enhanced Safety: Electrical isolation provides a safer operating environment by preventing electrical interference.
  • Quiet Operation: Silent switching makes it ideal for noise-sensitive applications.

Solid state relays like the CSS-508750/120V are an important component for electrical control applications requiring reliability, speed, and longevity. Given it's an Omega Engineering product, it is likely built for precision and robust performance in demanding environments.

You May Also Be Interested in

Broadcom Limited
Contact for details
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
UTC
Lowest to $0.3269
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
TE Connectivity
Need more? Email Us
AVX Corporation
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess