EN
  • EN
  • DE

CSS-505500/120V

Part No CSS-505500/120V
Manufacturer Omega Engineering
Catalog OEM Parts (C - E)
Description Stainless Steel Sheath Cartridge Heaters Standard And High Watt Density Construction
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964339-CSS-505500/120V
Categories OEM Parts(C-E)
Manufacturer Omega Engineering
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSS-505500/120V CAD Model

Description

The CSS-505500/120V is a ceramic fiber heater manufactured by Omega Engineering. This heater is designed for high-temperature applications requiring rapid heating and efficient heat distribution. It consists of a resistance heating element embedded within a ceramic fiber insulation material.

Applications:

  • Semiconductor processing equipment
  • Analytical instruments
  • Environmental chambers
  • Medical devices
  • Laboratory furnaces

Features:

  • Ceramic fiber insulation
  • Rapid heating
  • Efficient heat distribution
  • High-temperature operation
  • Low thermal mass

Benefits:

  • Provides rapid and uniform heating for precise temperature control.
  • Reduces energy consumption due to efficient insulation.
  • Withstands high-temperature environments.
  • Minimizes heat-up and cool-down times due to low thermal mass.
  • Ensures reliable performance in demanding applications.

Detailed Specifications:

  • Voltage: 120V
  • Power Rating: Consult the manufacturer's datasheet. Typically around 500W, but this must be verified.
  • Operating Temperature: Up to 1000°C (Consult Omega Engineering datasheet for precise max temperature)
  • Dimensions: 5" x 5" x 0.5" (Confirm exact dimensions via the datasheet)
  • Material: Ceramic Fiber Insulation with resistance heating element.

The CSS-505500/120V ceramic fiber heater is an excellent choice for applications requiring rapid, uniform, and efficient heating at high temperatures. The combination of ceramic fiber insulation and a resistance heating element ensures reliable performance and precise temperature control. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Molex, LLC
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.1433
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess