EN
  • EN
  • DE

BRLK-M60-14P

Part No BRLK-M60-14P
Manufacturer Omega Engineering
Catalog OEM Parts (A - B)
Description Temp Sensor Accessories: Compression Fittings
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968967-BRLK-M60-14P
Categories OEM Parts(A-B)
Manufacturer Omega Engineering
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BRLK-M60-14P CAD Model

Description

The Omega Engineering BRLK-M60-14P is a bayonet-style RTD (Resistance Temperature Detector) connector designed for secure and reliable temperature sensing applications. This connector is specifically engineered to provide a robust connection for RTD probes, ensuring accurate temperature readings in various industrial and laboratory environments.

Applications:

  • Industrial temperature monitoring: Used in process control systems, HVAC systems, and other industrial applications where accurate temperature measurement is critical.
  • Laboratory temperature measurement: Employed in scientific research, quality control, and other laboratory settings.
  • Food processing: Integrated into food processing equipment to monitor and control temperature during production.
  • Pharmaceutical manufacturing: Utilized in pharmaceutical manufacturing processes to ensure accurate temperature control.
  • Environmental monitoring: Incorporated into environmental monitoring systems to measure temperature in various environments.

Features:

  • Bayonet-style locking mechanism: Provides a secure and reliable connection, preventing accidental disconnection.
  • Durable construction: Withstands harsh industrial environments, ensuring long-term performance.
  • Easy to use: Simplifies the process of connecting and disconnecting RTD probes.
  • Standard size: Compatible with a wide range of RTD probes.
  • High temperature rating: Suitable for use in high-temperature applications.

Benefits:

  • Improved measurement accuracy: Ensures reliable temperature readings by providing a secure connection.
  • Reduced downtime: Prevents accidental disconnection, minimizing downtime and maintenance costs.
  • Simplified installation: Streamlines the process of connecting RTD probes, saving time and effort.
  • Enhanced system reliability: Provides a robust and durable connection for long-term performance.
  • Cost-effective solution: Offers a high-performance connector at a competitive price.

The BRLK-M60-14P connector features a bayonet-style locking mechanism that ensures a secure and reliable connection, even in demanding environments. This prevents accidental disconnection, minimizing downtime and maintenance costs. The connector's durable construction withstands harsh industrial conditions, ensuring long-term performance and reliability. Its easy-to-use design simplifies the process of connecting and disconnecting RTD probes, saving time and effort.

Technical Specifications:

  • Connector Type: Bayonet RTD Connector.
  • Material: Specified by manufacturer.
  • Temperature Rating: Specified by manufacturer.
  • Pin Configuration: Specified by manufacturer.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Intel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess