EN
  • EN
  • DE

A--10-290C-50-550F-2.5-1/2

Part No A--10-290C-50-550F-2.5-1/2
Manufacturer Omega Engineering
Catalog Custom Parts (0 - A)
Description Dialtemp, Bi-metal Stem Thermometers 3 Heads
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1190186-A--10-290C-50-550F-2.5-1/2
Categories Custom Parts
Manufacturer Omega Engineering
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A--10-290C-50-550F-2.5-1/2 CAD Model

Description

The Omega Engineering A--10-290C-50-550F-2.5-1/2 is a thermocouple probe designed for temperature measurement in a variety of industrial and scientific applications. As a leading manufacturer of precision instrumentation, Omega Engineering provides reliable and accurate temperature sensing solutions. This particular model is engineered to provide accurate temperature readings within the specified temperature range and physical dimensions.

Applications:

  • Industrial Process Monitoring: Measuring temperature in manufacturing processes, chemical reactions, and other industrial applications.
  • HVAC Systems: Monitoring temperature in heating, ventilation, and air conditioning systems.
  • Food Processing: Ensuring accurate temperature control in food processing and storage.
  • Laboratory Research: Measuring temperature in experiments and research setups.
  • Environmental Monitoring: Measuring air and water temperature in environmental studies.

Features:

  • Temperature Range: Operates within a temperature range of 290°C to 550°F (approximately 143°C to 288°C).
  • Probe Length: Features a 2.5-inch probe length, suitable for various immersion depths.
  • Probe Diameter: Has a 1/2-inch probe diameter, providing durability and responsiveness.
  • Thermocouple Type: Utilizes a specific thermocouple type (likely J, K, or T) for accurate temperature measurement.
  • Durable Construction: Constructed with robust materials to withstand harsh industrial environments.

Benefits:

  • Accurate Temperature Measurement: Provides precise temperature readings for reliable process control and monitoring.
  • Durable and Reliable: Built to withstand demanding industrial conditions, ensuring long-term performance.
  • Versatile Application: Suitable for a wide range of temperature measurement needs in various industries.
  • Easy Installation: Designed for easy integration into existing systems and equipment.
  • Enhanced Safety: Helps maintain safe operating temperatures in critical processes.

Additional Details:

The thermocouple type for the A--10-290C-50-550F-2.5-1/2 probe (J, K, T, etc.) is crucial for determining its specific temperature characteristics and compatibility with measuring instruments. The probe's construction materials are also important for chemical compatibility and durability in specific environments. This Omega Engineering thermocouple probe is engineered to deliver accurate and reliable temperature measurements, making it a valuable tool for process control, monitoring, and research applications. Proper calibration and maintenance are essential to ensure continued accuracy and performance.

You May Also Be Interested in

Microchip Technology
Lowest to $134.3284
Molex, LLC
Need more? Email Us
Linear Technology
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Microchip Technology
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess