EN
  • EN
  • DE

C1164

Part No C1164
Manufacturer OKI/Metcal
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SSOP32
Manufacturer OKI/Metcal
Manufacturer Homepage www.oki.com
Win Source Part Number 718027-C1164
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C1164 CAD Model

Description

The C1164 is a soldering tip manufactured by OKI/Metcal. Soldering tips are interchangeable heating elements used with soldering irons to apply heat to solder and components during soldering processes. The specific shape and size of the C1164 tip determine its suitability for different types of soldering tasks.

Applications:

  • Surface Mount Device (SMD) Soldering: Used for soldering small SMD components to PCBs.
  • Through-Hole Component Soldering: Can be used for soldering through-hole components, depending on its shape and size.
  • Rework and Repair: Used for rework and repair of PCBs and electronic assemblies.
  • General Soldering: Suitable for a wide range of general-purpose soldering tasks.
  • Fine Pitch Soldering: For soldering components with closely spaced leads.
  • Lead-Free Soldering: Compatible with lead-free solder alloys.

Features:

  • Specific Tip Shape: The exact shape (e.g., conical, chisel, knife) affects heat transfer and precision. Refer to the manufacturer's specifications for the precise shape of the C1164.
  • Durable Construction: Made from high-quality materials to withstand high temperatures and prolonged use.
  • Interchangeable: Designed to be easily interchangeable with other tips for different soldering applications.
  • Efficient Heat Transfer: Provides efficient heat transfer from the soldering iron to the solder joint.
  • Long Lifespan: Designed for a long lifespan with proper care and maintenance.
  • Compatibility: Compatible with specific OKI/Metcal soldering stations and handpieces.

Benefits:

  • Precise Soldering: Allows for precise soldering of components with varying sizes and shapes.
  • Efficient Heat Transfer: Provides efficient heat transfer, reducing soldering time.
  • Improved Solder Joint Quality: Facilitates the creation of high-quality solder joints.
  • Increased Productivity: Reduces rework and improves overall soldering productivity.
  • Versatile Application: Suitable for a wide range of soldering tasks.
  • Cost-Effective: Long lifespan reduces the need for frequent replacement.

Additional Details:

The C1164 soldering tip is typically made from copper with a protective plating (e.g., iron, nickel) to resist corrosion and oxidation. Proper tip care, including cleaning and tinning, is essential for maintaining its performance and lifespan. The optimal soldering temperature depends on the solder alloy being used. Refer to the soldering station's manual and the manufacturer's recommendations for proper use and maintenance.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
STMicroelectronics
Lowest to $1.4553
Infineon Technologies
Lowest to $9.7932
Panasonic
Need more? Email Us
Vishay
Need more? Email Us
Texas Instruments
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess