EN
  • EN
  • DE

RHCA-201P31U

Part No RHCA-201P31U
Manufacturer Okaya Electric America, Inc.
Catalog Custom Parts (N - R)
Description RHCA3216 Series; Surge Protector with 200 Sparkover VDC and 20% Tolerance
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1150027-RHCA-201P31U
Categories Custom Parts
Manufacturer Okaya Electric America, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RHCA-201P31U CAD Model

Description

The RHCA-201P31U is a surge absorber, also known as a varistor, manufactured by Okaya Electric America, Inc. This device is designed to protect sensitive electronic components and circuits from damaging voltage surges and transient voltage events. It acts as a voltage-dependent resistor, clamping the voltage to a safe level when a surge occurs, thereby preventing damage to downstream components.

Applications:

  • Power Supplies: Provides surge protection at the AC or DC input of power supplies, protecting against voltage spikes.
  • Industrial Equipment: Safeguards industrial control systems, motors, and other equipment from voltage transients.
  • Telecommunications: Protects telecommunication lines and equipment from lightning strikes and power surges.
  • Consumer Electronics: Used in televisions, appliances, and other consumer devices to enhance their reliability.
  • Lighting Systems: Protects LED drivers and electronic ballasts from voltage surges, ensuring long-term performance.

Features:

  • High Surge Current Capability: Designed to withstand high-energy surges without failure.
  • Fast Response Time: Quickly clamps voltage surges to protect sensitive components.
  • Compact Size: Enables easy integration into electronic circuit boards and equipment.
  • RoHS Compliance: Manufactured in compliance with the Restriction of Hazardous Substances (RoHS) directive.
  • Wide Operating Voltage Range: Suitable for a variety of voltage applications.

Benefits:

  • Enhanced Equipment Reliability: Protects against voltage surges, reducing the risk of component failure and improving overall system reliability.
  • Reduced Downtime: Minimizes downtime by preventing damage caused by transient voltage events.
  • Extended Lifespan: Prolongs the lifespan of electronic devices by protecting them from the harmful effects of voltage surges.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting valuable electronic equipment.
  • Improved System Safety: Enhances the safety of electrical systems by preventing overvoltage conditions.

The RHCA-201P31U surge absorber is a crucial component for ensuring the reliable operation of electronic equipment. Its high surge current capability, fast response time, and compact size make it a versatile solution for a wide range of applications. By effectively clamping voltage surges, it prevents damage to sensitive components and extends the lifespan of valuable electronic devices. The RHCA-201P31U offers a reliable and cost-effective means of protecting your investments from the potentially destructive effects of overvoltage conditions.

You May Also Be Interested in

RF Micro Devices
Lowest to $4.3798
NEC
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Intel
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Richtek USA Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess