EN
  • EN
  • DE

RHS500E-B

Part No RHS500E-B
Manufacturer Ohmite
Catalog OEM Parts (O - R)
Description 500 Ohm 25W H Rheostat 10%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088401-RHS500E-B
Categories OEM Parts(O-R)
Manufacturer Ohmite
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RHS500E-B CAD Model

Description

The RHS500E-B is a high-power, wirewound resistor manufactured by Ohmite. It is designed for applications requiring high power dissipation, excellent stability, and reliable performance in demanding environments.

Applications:

  • Dynamic braking resistors
  • Load resistors
  • Snubber resistors
  • Power supplies
  • Inverters

Features:

  • High power rating
  • Wirewound construction
  • Excellent stability
  • Robust construction
  • Available in various resistance values

Benefits:

  • High power dissipation capability
  • Reliable performance under high load conditions
  • Stable resistance value over temperature and time
  • Long service life
  • Suitable for harsh environments

Technical Specifications:

The RHS500E-B features a wirewound construction, providing excellent heat dissipation and stability. The power rating refers to the maximum power the resistor can safely dissipate without exceeding its temperature limits. The resistor is typically housed in a rugged package designed to withstand harsh environmental conditions. The ‘B’ likely indicates a specific tolerance or termination type.

This resistor is particularly well-suited for applications that demand high power handling capabilities. As a dynamic braking resistor, it dissipates energy generated during braking in motor control systems. As a load resistor, it provides a stable load for testing power supplies and amplifiers. As a snubber resistor, it dampens voltage transients in switching circuits.

Ohmite is a well-known manufacturer of high-quality resistors, and the RHS series is known for its robustness and reliability. The RHS500E-B is designed for long-term stable performance in demanding industrial applications. The wirewound design gives it a very high surge withstanding ability, making it ideal for situations when inrush current is expected.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Texas Instruments
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess