The SSL100SN-A2-0-TR is an LED driver IC manufactured by O2Micro. It is designed for single-stage, isolated LED lighting applications, similar to the SSL100SN-A-0-TR. The key function of this IC is to provide efficient and cost-effective power conversion for LED lighting systems. The ‘A2’ likely indicates a specific revision or configuration of the SSL100SN series, potentially with minor differences in performance characteristics or features compared to the 'A' version. The 'TR' suffix signifies tape and reel packaging.
Applications
- LED Bulbs
- LED Tubes
- LED Downlights
- LED Street Lights
- Other LED Lighting Fixtures
Features
- Single-Stage Power Factor Correction (PFC)
- Constant Current (CC) Output Regulation
- Primary-Side Regulation (PSR)
- High Power Factor (PF)
- Low Total Harmonic Distortion (THD)
- Integrated Over-Voltage Protection (OVP)
- Integrated Over-Current Protection (OCP)
- Integrated Over-Temperature Protection (OTP)
Benefits
- Simplified LED Driver Design: Reduces external component count.
- High Efficiency: Minimizes power losses.
- Accurate LED Current Control: Ensures consistent brightness.
- Compact Solution: Enables smaller and more efficient lighting designs.
- Robust Protection: Enhances system reliability and longevity.
- Cost-Effective: Provides a competitive solution for LED lighting applications.
Technical Specifications
The SSL100SN-A2-0-TR typically operates from a universal AC input voltage range. It delivers a precisely regulated DC current to the LEDs, ensuring consistent light output. The switching frequency is optimized for efficiency and low EMI. The IC also incorporates a soft-start feature to limit inrush current during startup. Refer to the specific datasheet for detailed electrical characteristics and performance parameters.
The O2Micro SSL100SN-A2-0-TR LED driver IC is a suitable choice for manufacturers seeking a reliable and efficient solution for their LED lighting products. Its comprehensive feature set and integrated protection mechanisms contribute to a robust and long-lasting design.