EN
  • EN
  • DE

OZ9992GN-B5-0-TR

Part No OZ9992GN-B5-0-TR
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 265040-OZ9992GN-B5-0-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ9992GN-B5-0-TR CAD Model

Description

The OZ9992GN-B5-0-TR is a dimming LED controller from O2Micro, designed to drive LED backlights in LCD panels. This controller offers a blend of efficiency, performance, and protection features, making it well-suited for applications in LCD TVs, monitors, and other display devices.

Applications

  • LCD Televisions
  • LCD Monitors
  • Notebook Computers
  • General LED Backlighting Solutions

Features

  • High Efficiency: Designed for optimal power efficiency to minimize energy consumption and heat dissipation.
  • Precise LED Current Regulation: Ensures consistent brightness and uniform illumination across the display.
  • Wide Dimming Range: Offers a broad dimming range to accommodate various lighting conditions and user preferences.
  • Integrated Protection: Includes over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP) to enhance system reliability.
  • PWM Dimming Control: Supports pulse-width modulation (PWM) dimming for accurate and flicker-free brightness adjustments.
  • Analog Dimming Control: Also accommodates analog dimming methods for flexible brightness control options.

Benefits

  • Enhanced Display Quality: Delivers stable and uniform brightness, resulting in improved image clarity and visual appeal.
  • Reduced Power Consumption: High-efficiency operation helps to lower overall power consumption, contributing to energy savings.
  • Increased System Reliability: Integrated protection features safeguard the controller and LEDs from potential damage, extending the lifespan of the display.
  • Flexible Dimming Options: Supports both PWM and analog dimming, providing flexibility in brightness control implementation.
  • Simplified Design: Designed to minimize the need for external components, simplifying the overall system design process.

Additional Details

The OZ9992GN-B5-0-TR utilizes an external MOSFET to drive the LED string. The controller incorporates advanced control algorithms to maintain a constant LED current, compensating for variations in input voltage and LED forward voltage. These algorithms ensure consistent performance across a range of operating conditions. The device's integrated protection features are crucial in preventing damage caused by voltage and current surges.

The "-TR" suffix usually indicates that the device is provided in tape and reel packaging for automated assembly processes. It is necessary to use external components like resistors, capacitors, and inductors to properly operate the device. Application notes from O2Micro are available to assist engineers in implementing this controller in their projects.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Lowest to $35.9055
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7394 $60.8790
85+ $1.4276 $121.3460
130+ $1.3825 $179.7250
175+ $1.3386 $234.2550
225+ $1.2936 $291.0600
300+ $1.1596 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess