The OZ9981GN-A-0-TR is a high-performance LED backlight controller manufactured by O2Micro. It is designed to drive LED backlights in LCD panels for various applications, offering features such as efficient power conversion, precise dimming control, and robust protection mechanisms to ensure reliable and high-quality LED backlighting solutions.
Applications:
- LCD TVs
- LCD Monitors
- Notebook Displays
- Automotive Displays
Features:
- High-Efficiency DC-DC Converter: The OZ9981GN-A-0-TR incorporates a high-efficiency DC-DC converter, minimizing power loss and maximizing overall efficiency.
- Wide Input Voltage Range: Supports a wide input voltage range, allowing for flexible power supply configurations.
- PWM Dimming Control: Offers precise PWM dimming control, enabling accurate adjustment of the LED backlight brightness.
- Built-in Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), short-circuit protection (SCP), and over-temperature protection (OTP) to protect the LED backlight system.
- Adaptive Boost Control: Dynamically adjusts the boost voltage to optimize LED current regulation and efficiency.
- Open/Short LED Protection: Detects and protects against open or short LED conditions, enhancing system reliability.
Benefits:
- Improved Energy Efficiency: The high-efficiency DC-DC converter and adaptive boost control contribute to significant energy savings.
- Enhanced Display Quality: Precise PWM dimming control allows for accurate brightness adjustment and improved display quality.
- Increased System Reliability: Comprehensive protection features safeguard the LED backlight system against potential damage.
- Reduced Component Count: High level of integration reduces the need for external components, simplifying design and lowering cost.
- Simplified Design: The OZ9981GN-A-0-TR simplifies the design process with integrated functions and control features.
Additional Details:
The OZ9981GN-A-0-TR is typically available in a compact package suitable for space-constrained applications. Designed to operate over a specified temperature range, ensuring reliable performance in diverse environments. Emphasizes low EMI (Electromagnetic Interference) to minimize interference with other components. Also complies with relevant industry standards for safety and performance.