EN
  • EN
  • DE

OZ9955ALN

Part No OZ9955ALN
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264979-OZ9955ALN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ9955ALN CAD Model

Description

The OZ9955ALN is a highly integrated and efficient dimming controller designed for driving Cold Cathode Fluorescent Lamps (CCFLs) in LCD backlighting applications. Manufactured by O2Micro, it is typically used in LCD monitors, TVs, and notebook computers to provide precise control and stable operation of the CCFL inverter.

Applications:

  • LCD Monitors
  • LCD TVs
  • Notebook Displays
  • Industrial Displays

Features:

  • High Efficiency Operation: Optimized to minimize power loss and improve overall system efficiency.
  • Wide Dimming Range: Allows for precise adjustment of backlight brightness, enhancing the viewing experience.
  • Integrated Protection Circuits: Includes over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP) to safeguard against component damage.
  • PWM Dimming Control: Uses Pulse Width Modulation (PWM) for accurate and linear dimming control.
  • Open Lamp Detection: Detects open lamp conditions and implements protective measures to prevent damage to the inverter.
  • Adjustable Operating Frequency: Provides flexibility to optimize performance for different lamp characteristics.
  • Soft Start Function: Gradually ramps up the lamp current during startup, reducing stress and extending lamp life.

Benefits:

  • Improved Energy Efficiency: Reduces power consumption and lowers operating costs.
  • Enhanced Display Quality: Enables precise backlight control for optimal brightness and contrast.
  • Increased System Reliability: Integrated protection features prevent damage and ensure stable operation.
  • Simplified Design: Minimizes the need for external components, simplifying the overall circuit design.
  • Extended Lamp Life: Soft start and protection features help prolong the lifespan of the CCFL lamps.

Additional Details:

The OZ9955ALN is designed to operate within a specific voltage range, typically 5V to 24V, and is optimized to drive multiple CCFL lamps. The dimming control can be implemented through analog or PWM signals, offering flexibility in system design. The device's small outline package (SOP) makes it suitable for compact applications. The operating frequency can be fine-tuned using external components, allowing designers to optimize the inverter's performance for specific lamp characteristics and operating conditions. The integrated protection circuits ensure compliance with safety and electromagnetic compatibility (EMC) standards.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC-TOKIN
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess