EN
  • EN
  • DE

OPA2990IDSGR

Part No OPA2990IDSGR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8WSON / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 4.5V/µs
Gain Bandwidth Product 1.1 MHz
Current - Input Bias 10 pA
Voltage - Input Offset 300 µV
Current - Supply 120µA (x2 Channels)
Current - Output / Channel 80 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 40 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number OPA2990
Other Names 296-OPA2990IDSGRTR,296-OPA2990IDSGRCT,296-OPA2990IDSGRDKR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260474-OPA2990IDSGR
Ultra Librarian 3D Model Ultra Librarian OPA2990IDSGR CAD Model

Description

The OPA2990IDSGR is a high-performance, dual operational amplifier designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This precision op-amp is part of TI's extensive range of analog ICs, catering to a wide array of applications that require low power consumption, high accuracy, and reliability.

Key Features

  • Low Power Consumption: The OPA2990IDSGR is optimized for low power operations, making it an ideal choice for battery-powered devices and energy-efficient applications.
  • Wide Bandwidth: With a bandwidth of 10 MHz, this operational amplifier is capable of handling high-speed signals, ensuring fast response times and accurate signal processing.
  • Low Input Bias Current: The device boasts an ultra-low input bias current, which minimizes errors in applications that require high-impedance inputs.
  • High Open-Loop Gain: The op-amp provides a high open-loop gain, which translates to better accuracy and linearity in closed-loop configurations.
  • Rail-to-Rail Output: Featuring rail-to-rail output, the OPA2990IDSGR can drive output voltages close to the power supply rails, maximizing the dynamic range in various applications.
  • Wide Supply Range: It operates over a wide supply range, accommodating single or dual supply voltages, which enhances its flexibility in different circuit designs.

Applications

The OPA2990IDSGR is suitable for a diverse range of applications, including:

  • Test and measurement equipment
  • Audio processing
  • Sensor signal conditioning
  • Active filters
  • Data acquisition systems
  • Industrial control systems

Package and Reliability

The OPA2990IDSGR comes in a compact 8-pin SOIC package, which is conducive for space-constrained applications. Texas Instruments ensures high reliability and performance consistency, making this op-amp a trusted component in both commercial and industrial environments.

Conclusion

In conclusion, the OPA2990IDSGR from Texas Instruments stands out as a versatile, efficient, and precise dual operational amplifier. Its combination of low power consumption, wide bandwidth, and high gain makes it an excellent choice for a variety of electronic designs that demand the highest levels of performance and efficiency.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0119 $50.2975
61+ $1.6508 $100.6988
94+ $1.5992 $150.3248
130+ $1.5476 $201.1880
168+ $1.4960 $251.3280
224+ $1.3413 $300.4512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,490 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess