EN
  • EN
  • DE

MC10E164FNG

Part No MC10E164FNG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 5V ECL 16:1 Multiplexer | IC MUX 16:1 5V ECL DIFF 28-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage (V) ±4.2V ~ 5.7V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number 10E164
Manufacturer Pack Quantity 37
MSL Level 3 (168 Hours)
Win Source Part Number 1217090-MC10E164FNG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10E164FNG CAD Model

Description

ON Semiconductor MC10E164FNG Overview

The MC10E164FNG is a high-performance 5V ECL 8-Bit Serial/Parallel Converter designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This integrated circuit is engineered to provide a flexible interface between the 8-bit parallel data domain and the serial data domain, making it an ideal choice for telecommunications, data communications, and high-speed computing applications that require high-speed data conversion and throughput.

Key Features

  • High-Speed Operation: The MC10E164FNG operates at exceptional speeds, which is crucial for applications requiring fast data processing and transfer.
  • 8-Bit Parallel-to-Serial Data Conversion: Its primary function is to convert 8-bit parallel data into serial format, allowing for efficient data transmission over a single line.
  • Differential PECL Inputs and Outputs: The device features differential Positive Emitter-Coupled Logic (PECL) inputs and outputs, providing improved noise immunity and signal integrity.
  • Programmable Divide Ratios: It offers programmable divide ratios, which adds to its versatility in various system designs.
  • Extended Temperature Range: The MC10E164FNG is designed to operate over an extended temperature range, making it suitable for industrial and other harsh environments.
  • Surface Mount Package: Packaged in a 28-lead PLCC (Plastic Leaded Chip Carrier), it is suitable for surface mount technology, which is beneficial for compact and high-density PCB designs.

Applications

The MC10E164FNG's high-speed data handling capabilities make it an excellent choice for various applications, including:

  • High-speed data acquisition systems
  • Telecommunication infrastructure
  • Fiber-optic networks
  • Backplane data distribution
  • High-speed computing and data processing

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC10E164FNG is built to meet stringent quality standards, ensuring reliability and performance in critical applications. With ON Semiconductor's reputation for excellence, users can be confident in the consistent operation and longevity of this component.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess