EN
  • EN
  • DE
  • IT

OZ9913TN-A3-0-TR

Part No OZ9913TN-A3-0-TR
Manufacturer O2MICRO
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer O2MICRO
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833213-OZ9913TN-A3-0-TR
Ultra Librarian 3D Model Ultra Librarian OZ9913TN-A3-0-TR CAD Model

Description

The OZ9913TN-A3-0-TR is a highly integrated and efficient backlight controller from O2Micro, designed to drive multiple Cold Cathode Fluorescent Lamps (CCFLs) in LCD panels. It's known for its advanced features, including wide dimming range and comprehensive protection mechanisms, making it suitable for demanding display applications.

Applications

  • Large-size LCD TVs
  • High-resolution LCD monitors
  • Industrial displays

Features

  • Multi-Channel Control: Capable of driving multiple CCFLs with independent dimming control for uniformity.
  • Wide Dimming Range: Supports a wide range of brightness levels, from very dim to full brightness, enabling dynamic contrast ratio.
  • Integrated Protection Circuits: Includes over-voltage, over-current, and short-circuit protection to safeguard the backlight system and the LCD panel.
  • Soft-Start Function: Minimizes inrush current during startup, reducing stress on components and improving system longevity.
  • Wide Input Voltage Range: Compatible with various power supply configurations commonly found in LCD applications.
  • Low EMI Emission: Designed to minimize electromagnetic interference, ensuring compatibility with other sensitive electronic components.

Benefits

  • Improved Display Uniformity: Independent dimming control for each CCFL ensures consistent brightness across the entire LCD panel.
  • Enhanced Image Quality: Wide dimming range allows for high dynamic contrast ratio, resulting in richer colors and deeper blacks.
  • Increased System Reliability: Comprehensive protection features prevent damage from electrical faults, extending the lifespan of the LCD panel and backlight system.
  • Reduced Power Consumption: Efficient PWM control minimizes energy waste, lowering operating costs and contributing to environmental sustainability.
  • Simplified Design: The integrated features reduce the number of external components required, simplifying the design process and reducing board space.

Additional Details

The OZ9913TN-A3-0-TR typically requires external MOSFETs and transformers to drive the CCFLs. The 'TR' suffix denotes tape and reel packaging for automated assembly. Refer to the manufacturer's datasheet for detailed operating specifications, application circuit diagrams, and component selection guidelines. It is often employed in high-end LCD applications where image quality and reliability are critical requirements.

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess