EN
  • EN
  • DE
  • IT

OZ8020EGN-A1-O-TR

Part No OZ8020EGN-A1-O-TR
Manufacturer O2MICRO
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer O2MICRO
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833179-OZ8020EGN-A1-O-TR
Ultra Librarian 3D Model Ultra Librarian OZ8020EGN-A1-O-TR CAD Model

Description

The OZ8020EGN-A1-O-TR is a highly integrated battery management and power management unit (PMU) from O2Micro. It is designed to provide comprehensive power solutions for portable devices, ensuring efficient battery charging, discharging, and overall system power regulation.

Applications:

  • Notebook Computers: Providing power management for various components including the CPU, GPU, and display.
  • Tablet Devices: Optimizing battery life and power distribution in tablets.
  • Portable Media Players: Managing power consumption to extend playback time.
  • Handheld Gaming Consoles: Ensuring stable power supply and efficient battery utilization.
  • Mobile Internet Devices (MIDs): Offering a complete power management solution for MIDs.

Features:

  • Integrated Battery Charger: Supports various battery chemistries (Li-ion, Li-Polymer).
  • Power Path Management: Automatically switches between battery and external power source.
  • Multiple LDO Regulators: Provides stable voltage rails for different system components.
  • I2C Interface: Allows for flexible configuration and monitoring of power parameters.
  • Over-Voltage and Over-Current Protection: Safeguards the battery and system from damage.
  • Thermal Management: Prevents overheating and ensures reliable operation.
  • High Efficiency: Minimizes power loss and extends battery life.

Benefits:

  • Extended Battery Life: Optimized power management algorithms maximize battery usage.
  • Improved System Stability: Stable voltage rails ensure reliable operation of all components.
  • Reduced System Size: High integration minimizes the number of external components required.
  • Simplified Design: Comprehensive feature set simplifies power supply design.
  • Enhanced Safety: Integrated protection features safeguard the battery and system from damage.

Additional Details:

The OZ8020EGN-A1-O-TR integrates multiple functions into a single chip, including a battery charger, power path management, and multiple LDO regulators. It is designed to work with various battery chemistries, providing flexibility in battery selection. The I2C interface allows for easy configuration and monitoring of power parameters. The device also features comprehensive protection features, including over-voltage, over-current, and thermal protection. This PMU is crucial for devices where power efficiency and reliability are paramount, offering a balance between performance and power conservation.

It is typically surface-mounted and requires careful PCB layout to ensure optimal thermal performance and signal integrity. The datasheet contains detailed information about the device's electrical characteristics, application circuits, and recommended PCB layout guidelines.

You May Also Be Interested in

3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,808 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess