EN
  • EN
  • DE

OZ2544LN-A1-0-TR

Part No OZ2544LN-A1-0-TR
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264634-OZ2544LN-A1-0-TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OZ2544LN-A1-0-TR CAD Model

Description

The OZ2544LN-A1-0-TR is a specific variant of the OZ2544LN backlight LED driver IC from O2Micro. Like the base OZ2544LN, it is designed for driving LED backlights in LCD panels, offering high efficiency, PWM dimming control, and integrated protection features. The "-A1-0-TR" suffix indicates a particular configuration, likely related to packaging (TR signifies Tape and Reel), specific electrical characteristics or factory programming. This variant is likely intended for automated assembly lines.

Applications:

  • LCD Monitors
  • Notebook Displays
  • Tablet Computers
  • Portable Media Players
  • Automotive Infotainment Systems

Features:

  • High Efficiency DC-DC Conversion: Minimizes power loss and improves battery life in portable applications.
  • PWM Dimming: Provides accurate and adjustable brightness control.
  • Integrated MOSFET: Reduces external component count and simplifies circuit design.
  • Over-Voltage Protection (OVP): Protects the LEDs from damage due to excessive voltage.
  • Over-Current Protection (OCP): Limits the current flowing through the LEDs, preventing overheating and damage.
  • Short-Circuit Protection (SCP): Shuts down the driver in the event of a short circuit to prevent further damage.
  • Open LED Protection: Detects open LEDs and prevents damage to the remaining LEDs.

Benefits:

  • Extended Battery Life: High efficiency reduces power consumption, extending battery life in portable devices.
  • Improved Display Quality: Precise PWM dimming allows for accurate brightness control and enhanced contrast.
  • Enhanced System Reliability: Comprehensive protection features prevent damage from various fault conditions, increasing system robustness.
  • Simplified Design: Integration of key components reduces the need for external parts, simplifying circuit design and reducing board space.
  • Cost-Effective Solution: Integrated features and reduced component count contribute to a lower overall system cost.

Additional Details:

The OZ2544LN-A1-0-TR comes in Tape and Reel packaging which makes it suitable for automated assembly processes. It supports a wide input voltage range and allows for adjustment of the switching frequency to optimize for efficiency or component size. Proper thermal management is critical. Refer to the O2Micro datasheet for specific details of the OZ2544LN and any specific differences indicated by the "-A1-0-TR" suffix. This may include details on voltage ratings, current limits, or PWM dimming characteristics.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NEC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5029 $60.0696
57+ $2.0536 $117.0552
88+ $1.9901 $175.1288
120+ $1.9254 $231.0480
156+ $1.8619 $290.4564
208+ $1.6690 $347.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess