EN
  • EN
  • DE

UR133AL-1.8V

Part No UR133AL-1.8V
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396152-UR133AL-1.8V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UR133AL-1.8V CAD Model

Description

The UR133AL-1.8V is a fixed voltage linear regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed to provide a stable and accurate 1.8V output voltage from a higher input voltage. The 'AL' designation likely signifies a specific series within the UR133 family, potentially indicating distinct characteristics or performance metrics compared to other UR133 variants. The 1.8V output makes it ideal for applications requiring this specific low voltage regulation.

Applications

  • Microcontroller power supplies: Providing regulated 1.8V power to operate microcontrollers with 1.8V core voltages in embedded systems.
  • FPGA core voltage regulation: Supplying the core voltage to FPGAs requiring a stable and accurate 1.8V supply.
  • Memory power supplies: Regulating the voltage for low-voltage memory chips that operate at 1.8V.
  • Battery-powered devices: Regulating voltage in portable devices to maintain stable operation from battery sources, especially in systems utilizing 1.8V components.
  • Low-voltage logic circuits: Powering low-voltage logic circuits requiring a precise 1.8V supply.

Features

  • Fixed 1.8V output: Provides a precisely regulated 1.8V output voltage.
  • Low dropout voltage: Maintains regulation even with a small difference between input and output voltage.
  • Over-temperature protection: Shuts down the regulator when the internal temperature exceeds a safe limit.
  • Overcurrent protection: Limits the output current to protect the regulator and the load from damage.
  • Short circuit protection: Protects the regulator from damage in case of a short circuit at the output.
  • High accuracy: Offers precise voltage regulation, ensuring stable performance for connected devices.

Benefits

  • Stable low-voltage power: Ensures consistent and reliable operation of electronic devices by providing a stable 1.8V output.
  • Protection against damage: Over-temperature, overcurrent, and short circuit protection features enhance the reliability and lifespan of the regulator and connected components.
  • Efficient regulation: Low dropout voltage allows for efficient voltage regulation, especially in battery-powered applications.
  • Easy integration: Simple design and standard packaging allow for easy integration into various electronic circuits.
  • Improved system reliability: Protects sensitive electronic components from voltage fluctuations and surges.

Additional Details

The UR133AL-1.8V typically comes in a through-hole or surface mount package. Detailed specifications such as maximum input voltage, output current, dropout voltage, quiescent current, and operating temperature range can be found in the manufacturer's datasheet. It's crucial to consult the datasheet for specific electrical characteristics and application guidelines to ensure proper usage and optimal performance.

You May Also Be Interested in

Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess