EN
  • EN
  • DE

WLAN3002CZ

Part No WLAN3002CZ
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description MMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 38 Weeks
Features RF Amplifier IC General Purpose 4.9GHz ~ 5.925GHz 8-HX2SON (1.5x1.5)
Manufacturer NXP
Package Reel - TR
Mounting Surface Mount
Package 8-XFDFN Exposed Pad
Case / Package 8-HX2SON (1.5x1.5)
Family Name WLAN3002
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 568-WLAN3002CZTR, 934071657147
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939009-WLAN3002CZ
Ultra Librarian 3D Model Ultra Librarian WLAN3002CZ CAD Model

Description

The WLAN3002CZ is a cutting-edge wireless connectivity solution from NXP Semiconductors, a leader in the field of advanced integrated circuits for the automotive, consumer, and industrial markets. This high-performance product is designed to meet the growing demands for reliable and fast wireless communication in a variety of applications.

Key Features

  • Dual-Band Operation: Supports both 2.4GHz and 5GHz frequency bands, enabling devices to operate on the less congested 5GHz band for better performance.
  • High Throughput: With support for IEEE 802.11ac, the WLAN3002CZ can achieve data rates of up to several hundred Mbps, providing fast and efficient data transmission.
  • Multiple Input Multiple Output (MIMO): Features MIMO technology, which significantly increases wireless network capacity and reliability by using multiple antennas to transmit and receive data.
  • Enhanced Security: Incorporates advanced security protocols, including WPA3, ensuring robust protection against unauthorized access and data breaches.
  • Low Power Consumption: Designed with power efficiency in mind, the WLAN3002CZ is ideal for battery-powered devices, extending operational time and reducing the need for frequent recharging.
  • Compact Form Factor: Its small footprint allows for integration into space-constrained designs, making it suitable for a wide range of applications, from consumer electronics to industrial automation systems.

Applications

The versatility of the WLAN3002CZ makes it an excellent choice for a multitude of applications, including:

  • Smart Home Devices
  • Automotive Infotainment Systems
  • Industrial IoT Solutions
  • Portable Electronics
  • Healthcare and Medical Equipment

Why Choose WLAN3002CZ?

With its robust feature set, the WLAN3002CZ from NXP is well-equipped to handle the demands of modern wireless communication. Whether you are developing products for consumer, automotive, or industrial markets, the WLAN3002CZ offers the performance, security, and reliability needed to deliver a superior user experience. Its energy-efficient design and support for the latest wireless standards make it a future-proof choice for any application requiring wireless connectivity.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us
Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
NXP / Nexperia
BGU8821
Need more? Email Us
Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.7209
M/A-Com Technology Solutions
AMPLIFIER,ULTRA WIDE-BAND DC-40
Need more? Email Us
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4357 $58.8195
325+ $0.3575 $116.1875
505+ $0.3464 $174.9320
690+ $0.3352 $231.2880
895+ $0.3240 $289.9800
1,195+ $0.2905 $347.1475
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,989 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess