EN
  • EN
  • DE

VSC050XKM-01

Part No VSC050XKM-01
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description VSC050XKM - Serial I/O Controlle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr NXP
Package Bulk
Product Status Obsolete
Function Controller
Interface Serial
Voltage - Supply 3V ~ 3.6V
Current - Supply 50mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Standard Package 73 pcs
Win Source Part Number 697152-VSC050XKM-01
Ultra Librarian 3D Model Ultra Librarian VSC050XKM-01 CAD Model

Description

The VSC050XKM-01 is a state-of-the-art semiconductor product from NXP Semiconductors, a renowned leader in the industry. This product is designed to cater to the demanding needs of modern electronic applications, providing a robust and efficient solution for a variety of systems.

Key Features

  • High Performance: The VSC050XKM-01 is built to deliver exceptional performance, ensuring that electronic systems operate smoothly and efficiently.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, this product offers superior functionality that is in line with current industry standards.
  • Energy Efficient: With energy consumption being a critical factor in electronic design, the VSC050XKM-01 is optimized for low power usage without compromising on performance.
  • Durability: NXP's commitment to quality means that this product is manufactured to withstand the rigors of everyday use, providing long-lasting reliability.
  • Compact Form Factor: The VSC050XKM-01 is designed with a small footprint, making it ideal for applications where space is at a premium.

Applications

The versatility of the VSC050XKM-01 allows it to be used across a broad spectrum of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Telecommunications
  • Networking equipment

Technical Specifications

The VSC050XKM-01 boasts impressive technical specifications that enable it to meet the rigorous demands of contemporary electronic devices:

Parameter Value
Supply Voltage Specified by the series
Operating Temperature Specified by the series
Package Compact and robust packaging
Certifications Compliant with industry standards

Conclusion

With its combination of performance, efficiency, and reliability, the VSC050XKM-01 from NXP Semiconductors represents a top-of-the-line choice for designers and engineers looking to enhance their electronic systems. Its adaptability to various applications makes it an invaluable component in the ever-evolving landscape of technology.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess