EN
  • EN
  • DE

UJA1169TK/X/FZ

Part No UJA1169TK/X/FZ
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Product Status Obsolete
Applications System Basis Chip
Interface CAN
Voltage - Supply 5V
Package / Case 20-VFDFN Exposed Pad
Supplier Device Package 20-HVSON (3.5x5.5)
Mounting SMD (SMT)
Base Product Number UJA116
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935306628431
Standard Package 3,000
Win Source Part Number 978768-UJA1169TK/X/FZ
Ultra Librarian 3D Model Ultra Librarian UJA1169TK/X/FZ CAD Model

Description

Product Overview: NXP UJA1169TK/X/FZ

The NXP UJA1169TK/X/FZ is a highly integrated System Basis Chip (SBC) designed to support the secure and intelligent management of in-vehicle networks. This compact, power-efficient component is an ideal solution for automotive applications where space is at a premium and reliability is of utmost importance. With its advanced features and robust design, the UJA1169TK/X/FZ is suitable for a wide range of automotive applications, including body control modules, gateway modules, and various sensor interfaces.

Key Features:

  • High-Integration: The UJA1169TK/X/FZ integrates a CAN transceiver, voltage regulator, and a watchdog in a single package, reducing the number of components required on the PCB.
  • Power Management: It offers a low-power mode with a standby current of less than 8 µA, contributing to energy efficiency and reduced power consumption in the vehicle.
  • Secure Interface: The device includes a secure CAN transceiver that supports the CAN FD (Flexible Data-rate) protocol for faster data transfer and enhanced reliability.
  • Robust Design: Designed to withstand the harsh conditions of the automotive environment, it features protection against over-voltage, load dump, and loss of ground.
  • Watchdog Functionality: An integrated watchdog timer helps to ensure the system operates as intended by monitoring the system's health and resetting the microcontroller in case of a malfunction.
  • Fail-Safe Operation: The SBC offers fail-safe features such as a battery-related reset, thermal protection, and a window watchdog.

Applications:

  • Body Control Modules
  • Gateway Modules
  • Sensor Interfaces
  • General Automotive Networking

The UJA1169TK/X/FZ is available in a small HVSON14 package, making it an excellent choice for space-constrained applications. Its high level of integration, combined with its power-saving features and secure data communication capabilities, make it a valuable component for modern automotive designs. With the reliability and innovation that NXP is known for, the UJA1169TK/X/FZ is set to play a pivotal role in the next generation of automotive electronics.

You May Also Be Interested in

Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4512 $51.7680
36+ $2.8318 $101.9448
55+ $2.7433 $150.8815
76+ $2.6548 $201.7648
98+ $2.5663 $251.4974
131+ $2.3008 $301.4048
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 590 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess