EN
  • EN
  • DE

UJA1168ATK/X/0Z

Part No UJA1168ATK/X/0Z
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 14HVSON / 1/1 Transceiver CAN 14-HVSON (3x4.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Receiver Hysteresis 800 mV
Data Rate 5Mbps
Voltage - Supply 3V ~ 28V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 14-VDFN Exposed Pad
Supplier Device Package 14-HVSON (3x4.5)
Base Product Number UJA1168
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935351799431,568-UJA1168ATK/X/0ZDKR,568-UJA1168ATK/X/0ZCT,568-UJA1168ATK/X/0ZTR
Standard Package 6,000
Win Source Part Number 1147647-UJA1168ATK/X/0Z
Ultra Librarian 3D Model Ultra Librarian UJA1168ATK/X/0Z CAD Model

Description

Introducing the UJA1168ATK/X/0Z System Basis Chip from NXP

The UJA1168ATK/X/0Z is a state-of-the-art system basis chip (SBC) developed by NXP Semiconductors, designed to provide a robust interface between the power supply and communication network within automotive applications. This advanced chip is part of the NXP Mini High-Speed CAN System Basis Chip family and is tailored to meet the stringent requirements of in-vehicle networking for body control modules, sensor applications, and gateway modules.

The UJA1168ATK/X/0Z integrates a number of key features that make it an ideal choice for automotive manufacturers and designers. At its core, the chip includes a high-speed CAN transceiver that complies with the ISO 11898-2:2016 standard, ensuring reliable communication at data rates of up to 1 Mbit/s. This transceiver is designed to operate in harsh automotive environments, offering excellent electromagnetic compatibility (EMC) performance and electrostatic discharge (ESD) robustness.

Furthermore, the UJA1168ATK/X/0Z incorporates a voltage regulator with various selectable output voltages, which can power both the microcontroller and other peripherals. This helps to simplify the power supply design and reduce the overall system cost. The chip also features a watchdog timer to monitor the system operation and reset the microcontroller in case of system failures, enhancing the safety and reliability of the application.

One of the key advantages of the UJA1168ATK/X/0Z is its low-power mode capability. The chip can enter different low-power modes to reduce power consumption when the vehicle is in idle or sleep mode, contributing to energy saving and extended battery life. Additionally, the device supports local and remote wake-up capabilities, allowing it to quickly resume full operation from these low-power states when required.

For added flexibility, the UJA1168ATK/X/0Z is equipped with fail-safe features such as undervoltage detection, overtemperature protection, and a battery-related output for monitoring the supply voltage. These features help ensure the continuous operation of the vehicle's electronic systems even under adverse conditions.

In summary, the UJA1168ATK/X/0Z from NXP is a robust and feature-rich SBC that offers a compact, reliable, and efficient solution for automotive networking and power management tasks. Its integration of multiple functions into a single chip makes it an excellent choice for a wide range of automotive applications, ensuring performance and safety on the road.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4047 $62.0235
12+ $10.1779 $122.1348
18+ $9.8602 $177.4836
25+ $9.5415 $238.5375
32+ $9.2238 $295.1616
42+ $8.2698 $347.3316
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,970 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess