EN
  • EN
  • DE
  • IT

HMC704LP4ETR

Part No HMC704LP4ETR
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FRACT-N PLL 16BIT 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Type Integer-N/Fractional-N
PLL Yes
Input CMOS
Output CMOS
Frequency - Max 8GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3V ~ 5.2V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC704
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 710347-HMC704LP4ETR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC704LP4ETR CAD Model

Description

The HMC704LP4ETR from Analog Devices Inc. is a high-performance, fractional-N phase-locked loop (PLL) frequency synthesizer that is engineered to deliver precision and flexibility for a wide range of applications. This advanced IC is designed to generate highly stable, low-noise frequency signals for local oscillator (LO) and clock generation purposes.

Key Features

  • High Frequency Range: The HMC704LP4ETR operates over a broad frequency range, making it suitable for diverse applications, including wireless infrastructure, test and measurement, and aerospace and defense systems.
  • Fractional-N Synthesizer: Its fractional-N architecture allows for fine frequency resolution, enabling precise control over the output frequency. This feature is crucial for systems requiring high spectral purity and low phase noise.
  • Low Phase Noise: The device is designed to produce a low phase noise output, which is essential for high-performance RF systems where signal integrity is paramount.
  • Integrated VCO: The HMC704LP4ETR includes an integrated voltage-controlled oscillator (VCO) that simplifies design and reduces the number of external components required.
  • Programmable: With its programmable dividers and counters, this PLL can be easily configured to meet specific system requirements. It supports both integer and fractional modes, providing design flexibility.
  • Small Form Factor: Housed in a compact 4x4 mm QFN package, the HMC704LP4ETR is ideal for space-constrained applications.

Applications

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • Microwave links and satellite communications
  • Test and measurement equipment
  • Aerospace and defense systems
  • Phase array radar systems

The HMC704LP4ETR PLL synthesizer from Analog Devices Inc. represents a blend of performance, integration, and reliability, providing designers with a robust solution for generating clean, stable frequencies in demanding environments.

Ordering Information

The product is available in tape and reel packaging, with the suffix 'TR' denoting this packaging option. For detailed ordering and shipping information, consult the manufacturer's datasheet or contact Analog Devices Inc. directly.

You May Also Be Interested in

Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Analog Devices Inc.
ADF4030 (AION) SYSREF ALIGNER FO
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Microchip Technology
IC JITTER BLOCKER SOT23-6L
Lowest to $12.5732
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $270.5224
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.0410 $72.0820
4+ $29.5721 $118.2884
6+ $28.6480 $171.8880
8+ $27.7239 $221.7912
10+ $26.7998 $267.9980
13+ $24.0274 $312.3562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,150 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess