EN
  • EN
  • DE

MT9M131L12STCD ES

Part No MT9M131L12STCD ES
Manufacturer Micron Technology Inc.
Catalog Embedded Processors and Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Max Operating Temperature 70 °C
Min Operating Temperature -30 °C
Operating Supply Voltage 3.1 V
RoHS Compliant
Win Source Part Number 1209289-MT9M131L12STCD ES
Categories Embedded Processors and Controllers
Manufacturer Micron Technology Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT9M131L12STCD ES CAD Model

Description

The MT9M131L12STCD ES is a 1/3-inch CMOS digital image sensor manufactured by Micron Technology Inc. This sensor is designed for a wide range of imaging applications, providing high-quality images with low power consumption. It features a 1.3-megapixel (1280 x 1024) resolution, global reset release, and electronic rolling shutter (ERS) functionality. The sensor is designed to be used in mobile phone cameras, PC cameras, and other embedded imaging systems. The "ES" at the end of the part number usually means it is an Engineering Sample.

Applications:

  • Mobile Phone Cameras
  • PC Cameras
  • Surveillance Systems
  • Automotive Imaging
  • Machine Vision

Features:

  • Resolution: 1.3 Megapixel (1280 x 1024)
  • Sensor Size: 1/3-inch Optical Format
  • Shutter Type: Electronic Rolling Shutter (ERS)
  • Global Reset Release (GRR): Allows for synchronized image capture.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Digital Interface: Supports standard digital interfaces for easy integration.
  • High Frame Rate: Capable of capturing images at high frame rates.

Benefits:

  • High-Quality Images: Provides clear and detailed images.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Versatile Application: Suitable for a wide range of imaging applications.
  • Easy Integration: Standard digital interface simplifies system integration.
  • Synchronized Capture: Global reset release enables synchronized image capture in multi-camera systems.

Additional Details:

The MT9M131L12STCD ES is commonly used in applications requiring high-quality imaging in a compact form factor. Its electronic rolling shutter functionality allows for capturing images of moving objects with minimal distortion. The sensor is designed to operate in a wide range of lighting conditions. The "STCD" portion of the part number might specify the packaging and grade of the sensor.

You May Also Be Interested in

NXP / Nexperia
MCUXPRESSO LPC84X EVAL BRD / LPC84x MCUXpresso™ series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Lowest to $14.6558
Texas Instruments
EVALUATION MODULE / LMR14050-Q1 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, MSOP-8, RoHS
Need more? Email Us
Nuvoton Technology Corporation of America
Mixed-Signal Microcontroller 16-Bit MSP430 16MHz 128 Kbyte ROM/8 Kbyte RAM 48-Pin VQFN
Lowest to $6.2041
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, SOIC-8, RoHS
Need more? Email Us
Cypress Semiconductor Corp
MCU 32-bit ARM Cortex M3 RISC 1.5MB Flash 3.3V/5V 176-Pin LQFP Tray
Need more? Email Us
Maxim Integrated
EVAL BATTERY CHRGR MAX77650 / MAX77650 Battery Charger Power Management Evaluation Board
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Need more? Email Us
Texas Instruments
IC PLD 25NS 28PLCC / series Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess