The UDA1338H/N1,557 is a state-of-the-art audio codec from NXP Semiconductors designed to deliver exceptional sound quality for a wide range of audio applications. This versatile integrated circuit is an ideal solution for adding high-quality audio functionality to multimedia systems, portable audio devices, and a variety of consumer electronics.
Key Features
- High-Quality Audio: The UDA1338H/N1,557 supports high-resolution audio with a dynamic range of 100 dB and a signal-to-noise ratio (SNR) of 100 dB, providing crystal-clear sound reproduction.
- Multiple Audio Formats: It can handle a variety of audio formats, including I2S, LSB-justified, MSB-justified, and PCM, offering flexibility for different system requirements.
- Low Power Consumption: Designed for efficiency, the codec consumes minimal power, making it ideal for battery-operated devices.
- Integrated Digital Filters: On-chip digital filters help to minimize signal distortion and improve audio quality.
- Flexible Sampling Rates: The device supports sampling rates from 8 kHz to 96 kHz, accommodating a broad range of audio content.
Applications
The UDA1338H/N1,557 is suitable for an array of audio applications, including:
- Portable audio players
- Home theater systems
- Automotive audio systems
- Soundbars and smart speakers
- Professional audio equipment
Technical Specifications
| Parameter |
Value |
| Resolution |
24-bit |
| Dynamic Range |
100 dB |
| SNR |
100 dB |
| Power Supply Voltage |
2.4V to 3.6V |
| Operating Temperature |
-40°C to +85°C |
The UDA1338H/N1,557 is not only a testament to NXP's commitment to audio excellence but also a versatile component that can elevate the audio experience in various consumer and professional products. Its integration of advanced features in a power-efficient package makes it a compelling choice for designers looking to incorporate premium audio capabilities into their next project.