EN
  • EN
  • DE
  • IT

UDA1334TS

Part No UDA1334TS
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Low power audio DAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1276739-UDA1334TS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UDA1334TS CAD Model

Description

Introducing the UDA1334TS from NXP Semiconductors

The UDA1334TS is a cutting-edge, low-power audio digital-to-analog converter (DAC) designed by NXP Semiconductors, which is renowned for its high-fidelity audio performance and exceptional feature set. This versatile DAC is part of NXP's acclaimed portfolio of audio solutions, and it is specifically engineered to deliver a superlative audio experience in a wide range of consumer electronics, from portable audio devices to high-end audio systems and multimedia applications.

Key Features of the UDA1334TS

  • High-Quality Audio: The UDA1334TS boasts an impressive signal-to-noise ratio and low distortion, ensuring crystal-clear audio reproduction that satisfies even the most demanding audiophiles.
  • Low Power Consumption: Designed with energy efficiency in mind, this DAC is ideal for battery-operated devices, contributing to longer playtimes and reduced environmental impact.
  • Flexible Sampling Rates: It supports multiple sampling rates, allowing it to cater to various audio formats and quality levels, making it a versatile choice for diverse audio applications.
  • Easy Integration: The compact form factor and simple interface of the UDA1334TS facilitate seamless integration into existing designs, minimizing development time and accelerating time to market.

Technical Specifications

The UDA1334TS operates over a wide voltage range and includes an on-chip voltage regulator. It features a dynamic range of over 100 dB and supports I²S-bus data formats, making it compatible with a variety of microcontrollers and processors. Additionally, it includes user-programmable modes and functions, such as de-emphasis, mute, and volume control, which can be easily adjusted to meet specific user requirements.

Applications

This DAC is designed to enhance the audio experience in applications such as portable audio players, digital audio systems, DVD players, gaming consoles, and car audio systems. Its robust performance and adaptability make it an excellent choice for developers looking to push the boundaries of audio quality in their products.

With the UDA1334TS, NXP Semiconductors continues to demonstrate its commitment to delivering top-tier audio solutions that meet the evolving needs of today's digital world. For audiophiles and developers alike, the UDA1334TS represents a perfect blend of performance, power efficiency, and design flexibility.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess