Product Overview: UDA1334TS/N1(P/B)
The UDA1334TS/N1(P/B) is a high-performance, low-power stereo audio digital-to-analog converter (DAC) from NXP Semiconductors, renowned for its precision and sound quality. This component is designed to provide a superior audio experience for a wide range of consumer electronics, including portable audio devices, high-fidelity music players, and digital audio systems.
Key Features
- High-Quality Audio Output: The UDA1334TS/N1(P/B) delivers exceptional sound quality with a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), ensuring crystal-clear audio reproduction.
- Low Power Consumption: This DAC is optimized for low power usage, making it ideal for battery-powered devices where efficiency is crucial.
- Multiple Audio Formats: It supports a variety of audio data formats, including I2S and left-justified, providing flexibility for integration with various audio sources and processors.
- Integrated Interpolation Filter: The built-in digital interpolation filter improves audio quality by smoothing the digital audio stream before conversion.
- On-chip Voltage Reference: The inclusion of an on-chip voltage reference reduces the need for external components, simplifying the design and reducing the overall system cost.
Applications
The versatility of the UDA1334TS/N1(P/B) makes it suitable for a broad range of applications. It is commonly used in:
- Portable audio players
- Home audio systems
- Professional audio equipment
- Automotive audio systems
- Sound cards and audio interfaces
Technical Specifications
| Parameter |
Value |
| Resolution |
24-bit |
| Sampling Rate |
Up to 96 kHz |
| Dynamic Range |
100 dB |
| Power Supply |
2.7 V to 5.5 V |
| Package |
SSOP |
With its combination of high-fidelity audio output, low power consumption, and support for multiple audio formats, the UDA1334TS/N1(P/B) from NXP is an excellent choice for designers looking to enhance the audio performance of their products.